Win Source Part Number: 1158174-CP2403-GMR
Category: Integrated Circuits (ICs)>PMIC - Display Drivers
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Configuration: 64 Segment
Interface: I2C, SMBus
Current - Supply: 620 µA
Display Type: LCD
Voltage - Supply: 1.8V ~ 3.6V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): CP2403GMR;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Base Product Number: CP2403
Product Status: Not For New Designs
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1158174-CP2403-GMR |
| Product Name | Integrated Circuits (ICs) - PMIC - Display Drivers |
| Output Options | Inverting |