Silicon Labs PMIC - PMIC - Display Drivers - CP2403-GM CP2403-GM

Description
Manufacturer: Silicon Labs Win Source Part Number: 867077-CP2403-GM Operating Temperature Range: -40°C ~ 85°C Features: LCD Driver 32-QFN (5x5) Package: Tube Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: CP2403 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 73 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 867077-CP2403-GM Operating Temperature Range: -40°C ~ 85°C Features: LCD Driver 32-QFN (5x5) Package: Tube Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: CP2403 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 73 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - CP2403-GM - 867077-CP2403-GM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - CP2403-GM
867077-CP2403-GM
PMIC - PMIC - Display Drivers - CP2403-GM 867077-CP2403-GM
Manufacturer: Silicon Labs Win Source Part Number: 867077-CP2403-GM Operating Temperature Range: -40°C ~ 85°C Features: LCD Driver 32-QFN (5x5) Package: Tube Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: CP2403 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 73 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Silicon Labs
Win Source Part Number: 867077-CP2403-GM
Operating Temperature Range: -40°C ~ 85°C
Features: LCD Driver 32-QFN (5x5)
Package: Tube
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: CP2403
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 73
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
Display Drivers - 336-1864-5-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
336-1864-5-ND
Display Drivers 336-1864-5-ND
LCD Driver 32-QFN (5x5)

LCD Driver 32-QFN (5x5)

Buy Now Datasheet
Sheung Wan, Hong Kong
LCD Drivers
CP2403-GM
LCD Drivers CP2403-GM
LCD Drivers 4x16 LCD driver TQFP32

LCD Drivers 4x16 LCD driver TQFP32

Buy Now Datasheet
Display Drivers - CP2403-GM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
CP2403-GM
Display Drivers CP2403-GM
LCD Driver 32-QFN (5x5)

LCD Driver 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 867077-CP2403-GM 336-1864-5-ND CP2403-GM CP2403-GM
Product Name PMIC - PMIC - Display Drivers - CP2403-GM Display Drivers LCD Drivers Display Drivers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 32-QFN (5x5) 32-VFQFN Exposed Pad QFN-32 32-VFQFN Exposed Pad
Technology I2C; SMBus I2C; SMBus; I²C, SMBus
Supply Voltage Other; 1.8V ~ 3.6V 3.6V; Other; 1.8V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Interface module - 289-544 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1915020P - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Specialized - 32P4802-CGT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers