Silicon Labs LCD Controller CP2401

Description
Features Controls up to 128 segments (48-pin packages) or 64 segments (32-pin package) Expands GPIO count by up to 36 pins (48-pin packages) or 20 pins (32-pin package) Ultra Low Power Mode w/ LCD (<1.7 μA typical) General purpose RAM expands the memory available to host controller Two general purpose 16-bit timers 20 MHz Internal oscillator 4-wire SPI Interface operates up to 2.5 Mbps with synchronous external clock or up to 1 Mbps with internal clock (CP2400/2) 2-wire SMBus/I2C Interface operates up to 400 kHz with internal clock (CP2401/3) 1.8–3.6 V operation with integrated LDO Shutdown current (0.05 μA typical)
Datasheet
Description
Features Controls up to 128 segments (48-pin packages) or 64 segments (32-pin package) Expands GPIO count by up to 36 pins (48-pin packages) or 20 pins (32-pin package) Ultra Low Power Mode w/ LCD (<1.7 μA typical) General purpose RAM expands the memory available to host controller Two general purpose 16-bit timers 20 MHz Internal oscillator 4-wire SPI Interface operates up to 2.5 Mbps with synchronous external clock or up to 1 Mbps with internal clock (CP2400/2) 2-wire SMBus/I2C Interface operates up to 400 kHz with internal clock (CP2401/3) 1.8–3.6 V operation with integrated LDO Shutdown current (0.05 μA typical)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LCD Controller - CP2401 - Silicon Labs
Austin, TX, USA
LCD Controller
CP2401
LCD Controller CP2401
Features Controls up to 128 segments (48-pin packages) or 64 segments (32-pin package) Expands GPIO count by up to 36 pins (48-pin packages) or 20 pins (32-pin package) Ultra Low Power Mode w/ LCD (<1.7 μA typical) General purpose RAM expands the memory available to host controller Two general purpose 16-bit timers 20 MHz Internal oscillator 4-wire SPI Interface operates up to 2.5 Mbps with synchronous external clock or up to 1 Mbps with internal clock (CP2400/2) 2-wire SMBus/I2C Interface operates up to 400 kHz with internal clock (CP2401/3) 1.8–3.6 V operation with integrated LDO Shutdown current (0.05 μA typical)

Features

Controls up to 128 segments (48-pin packages) or 64 segments (32-pin package)
Expands GPIO count by up to 36 pins (48-pin packages) or 20 pins (32-pin package)
Ultra Low Power Mode w/ LCD (<1.7 μA typical)
General purpose RAM expands the memory available to host controller
Two general purpose 16-bit timers
20 MHz Internal oscillator
4-wire SPI Interface operates up to 2.5 Mbps with synchronous external clock or up to 1 Mbps with internal clock (CP2400/2)
2-wire SMBus/I2C Interface operates up to 400 kHz with internal clock (CP2401/3)
1.8–3.6 V operation with integrated LDO
Shutdown current (0.05 μA typical)
Supplier's Site Datasheet

Technical Specifications

  Silicon Labs
Product Category IC Interfaces
Product Number CP2401
Product Name LCD Controller
Technology SPI; I2C
Device Type LCD Driver
Supply Voltage 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V
Data Rate 1000 to 2500 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Cable Transceivers - 1901008P - RS Components, Ltd.
Specs
Technology RS232
Device Type Receiver; Transmitter; Transceiver
Features RoHS
View Details
Interface Transceiver IC - 710-32P4752-CGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
2 suppliers
 - 74ABT16245BDL,118 - Rochester Electronics
Specs
Device Type Transceiver
Features RoHS
Package Type SOP; SSOP; SSOP48
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 1260821-SI32177-B-GM1R - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers