Silicon Labs PMIC - PMIC - Display Drivers - CP2401-GQR CP2401-GQR

Description
Manufacturer: Silicon Labs Win Source Part Number: 867075-CP2401-GQR Operating Temperature Range: -40°C ~ 85°C Features: LCD Driver 48-TQFP (7x7) Package: Reel - TR Package: 48-TQFP Mounting: Surface Mount Part Status: Not For New Designs Family Name: CP2401 Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 867075-CP2401-GQR Operating Temperature Range: -40°C ~ 85°C Features: LCD Driver 48-TQFP (7x7) Package: Reel - TR Package: 48-TQFP Mounting: Surface Mount Part Status: Not For New Designs Family Name: CP2401 Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - CP2401-GQR - 867075-CP2401-GQR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - CP2401-GQR
867075-CP2401-GQR
PMIC - PMIC - Display Drivers - CP2401-GQR 867075-CP2401-GQR
Manufacturer: Silicon Labs Win Source Part Number: 867075-CP2401-GQR Operating Temperature Range: -40°C ~ 85°C Features: LCD Driver 48-TQFP (7x7) Package: Reel - TR Package: 48-TQFP Mounting: Surface Mount Part Status: Not For New Designs Family Name: CP2401 Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Silicon Labs
Win Source Part Number: 867075-CP2401-GQR
Operating Temperature Range: -40°C ~ 85°C
Features: LCD Driver 48-TQFP (7x7)
Package: Reel - TR
Package: 48-TQFP
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: CP2401
Categories: Integrated Circuits (ICs)
Case / Package: 48-TQFP (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
Display Drivers - CP2401-GQR-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
CP2401-GQR-ND
Display Drivers CP2401-GQR-ND
LCD Driver 48-TQFP (7x7)

LCD Driver 48-TQFP (7x7)

Buy Now Datasheet
Display Drivers - CP2401-GQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
CP2401-GQR
Display Drivers CP2401-GQR
LCD Driver 48-TQFP (7x7)

LCD Driver 48-TQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 867075-CP2401-GQR CP2401-GQR-ND CP2401-GQR
Product Name PMIC - PMIC - Display Drivers - CP2401-GQR Display Drivers Display Drivers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type QFP; TQFP; 48-TQFP (7x7) TQFP; 48-TQFP QFP; TQFP; 48-TQFP
Technology I2C; SMBus I2C; SMBus; I²C, SMBus
Supply Voltage Other; 1.8V ~ 3.6V 3.6V; Other; 1.8V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Interface module - 289-402 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Octal buffer/line driver; 3-state - 74AHCT244PW,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers