Silicon Labs
Display Drivers
CP2401-GMR
Description
LCD Driver 48-QFN (7x7)
-
DigiKey
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
LCD Driver 48-QFN (7x7)
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
CP2401-GMR-ND |
CP2401-GMR |
|
Product Name
|
Display Drivers |
Display Drivers |
|
Technology
|
I2C; SMBus
|
I2C; SMBus; I²C, SMBus
|
|
Supply Voltage
|
Other; 1.8V ~ 3.6V
|
3.6V; Other; 1.8V ~ 3.6V
|
|
Operating Temperature
|
-40 to 85 C (-40 to 185 F)
|
-40 to 85 C (-40 to 185 F)
|
|
Package Type
|
48-VFQFN Exposed Pad
|
48-VFQFN Exposed Pad
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Supply Voltage
Other; 7V ~ 40V
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Device Type
Sensor Interface
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Device Type
Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features
RoHS
View Details