Silicon Labs Integrated Circuits (ICs) - PMIC - Display Drivers CP2401-GM

Description
Win Source Part Number: 1143567-CP2401-GM Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Tray Standard Package: 260 Mounting: SMD (SMT) Configuration: 128 Segment Interface: I2C, SMBus Current - Supply: 740 µA Display Type: LCD Voltage - Supply: 1.8V ~ 3.6V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): CP2401GM; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: CP2401GM,336-1859,33 6-1859-5-ND,336-1859 -5 Base Product Number: CP2401 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1143567-CP2401-GM Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Tray Standard Package: 260 Mounting: SMD (SMT) Configuration: 128 Segment Interface: I2C, SMBus Current - Supply: 740 µA Display Type: LCD Voltage - Supply: 1.8V ~ 3.6V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): CP2401GM; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: CP2401GM,336-1859,33 6-1859-5-ND,336-1859 -5 Base Product Number: CP2401 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Display Drivers - 1143567-CP2401-GM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Display Drivers
1143567-CP2401-GM
Integrated Circuits (ICs) - PMIC - Display Drivers 1143567-CP2401-GM
Win Source Part Number: 1143567-CP2401-GM Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Tray Standard Package: 260 Mounting: SMD (SMT) Configuration: 128 Segment Interface: I2C, SMBus Current - Supply: 740 µA Display Type: LCD Voltage - Supply: 1.8V ~ 3.6V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): CP2401GM; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: CP2401GM,336-1859,33 6-1859-5-ND,336-1859 -5 Base Product Number: CP2401 Product Status: Not For New Designs

Win Source Part Number: 1143567-CP2401-GM
Category: Integrated Circuits (ICs)>PMIC - Display Drivers
Package: Tray
Standard Package: 260
Mounting: SMD (SMT)
Configuration: 128 Segment
Interface: I2C, SMBus
Current - Supply: 740 µA
Display Type: LCD
Voltage - Supply: 1.8V ~ 3.6V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-QFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): CP2401GM;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Other Names: CP2401GM,336-1859,336-1859-5-ND,336-1859-5
Base Product Number: CP2401
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1143567-CP2401-GM
Product Name Integrated Circuits (ICs) - PMIC - Display Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385080 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Current Regulation/Management - PSSI2021SAY,115 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
IQ 50000 µA
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
 - 9319DM/B - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details