Silicon Labs Integrated Circuits (ICs) - PMIC - Display Drivers CP2400-GQR

Description
Win Source Part Number: 1314988-CP2400-GQR Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Tape & Reel (TR) Mounting: SMD (SMT) Configuration: 128 Segment Interface: SPI Current - Supply: 620 µA Display Type: LCD Voltage - Supply: 1.8V ~ 3.6V Package / Case: 48-TQFP Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Silicon Labs Base Product Number: CP2400 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1314988-CP2400-GQR Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Tape & Reel (TR) Mounting: SMD (SMT) Configuration: 128 Segment Interface: SPI Current - Supply: 620 µA Display Type: LCD Voltage - Supply: 1.8V ~ 3.6V Package / Case: 48-TQFP Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Silicon Labs Base Product Number: CP2400 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Display Drivers - 1314988-CP2400-GQR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Display Drivers
1314988-CP2400-GQR
Integrated Circuits (ICs) - PMIC - Display Drivers 1314988-CP2400-GQR
Win Source Part Number: 1314988-CP2400-GQR Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Tape & Reel (TR) Mounting: SMD (SMT) Configuration: 128 Segment Interface: SPI Current - Supply: 620 µA Display Type: LCD Voltage - Supply: 1.8V ~ 3.6V Package / Case: 48-TQFP Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Silicon Labs Base Product Number: CP2400 Product Status: Not For New Designs

Win Source Part Number: 1314988-CP2400-GQR
Category: Integrated Circuits (ICs)>PMIC - Display Drivers
Package: Tape & Reel (TR)
Mounting: SMD (SMT)
Configuration: 128 Segment
Interface: SPI
Current - Supply: 620 µA
Display Type: LCD
Voltage - Supply: 1.8V ~ 3.6V
Package / Case: 48-TQFP
Supplier Device Package: 48-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Base Product Number: CP2400
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1314988-CP2400-GQR
Product Name Integrated Circuits (ICs) - PMIC - Display Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7095294P - RS Components, Ltd.
Specs
Type MSOP; MSOP
View Details
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1253136-BQ24640RVAT - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 5 to 28 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
PMIC - PMIC - Battery Management - ACT2802BQL-T1028 - 1011906-ACT2802BQL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers