Silicon Labs Controllers CP2108-B02-GM

Description
IC BRIDGE USB TO UART 64QFN
Request a Quote Datasheet
Description
IC BRIDGE USB TO UART 64QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 336-3020-ND - DigiKey
Thief River Falls, MN, United States
Controllers
336-3020-ND
Controllers 336-3020-ND
IC BRIDGE USB TO UART 64QFN

IC BRIDGE USB TO UART 64QFN

Buy Now Datasheet
Interface - Interface - Controllers - CP2108-B02-GM - 1162748-CP2108-B02-GM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - CP2108-B02-GM
1162748-CP2108-B02-GM
Interface - Interface - Controllers - CP2108-B02-GM 1162748-CP2108-B02-GM
Manufacturer: Silicon Labs Win Source Part Number: 1162748-CP2108-B02-G M Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 64-VFQFN Exposed Pad Operating Supply Voltage: 3.3V Protocol: USB Function: Bridge, USB to UART Interface: UART Standards: USB 2.0 Family Name: CP2108-B02-GM Categories: Integrated Circuits (ICs) Operating Supply Current: 56mA Manufacturer Homepage: www.silabs.com Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): CP2108-B02-GMR; CP2108-B03-GM; CP2108-B03-GMR; Introduction Date: February 05, 2014 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 1162748-CP2108-B02-GM
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 64-VFQFN Exposed Pad
Operating Supply Voltage: 3.3V
Protocol: USB
Function: Bridge, USB to UART
Interface: UART
Standards: USB 2.0
Family Name: CP2108-B02-GM
Categories: Integrated Circuits (ICs)
Operating Supply Current: 56mA
Manufacturer Homepage: www.silabs.com
Manufacturer Package: 64-QFN (9x9)
Alternative Parts (Cross-Reference): CP2108-B02-GMR; CP2108-B03-GM; CP2108-B03-GMR;
Introduction Date: February 05, 2014
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
I/O Controller Interface IC - CP2108-B02-GM - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
I/O Controller Interface IC
CP2108-B02-GM
I/O Controller Interface IC CP2108-B02-GM
I/O Controller Interface IC USB to QUAD UART

I/O Controller Interface IC USB to QUAD UART

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 336-3020-ND 1162748-CP2108-B02-GM CP2108-B02-GM
Product Name Controllers Interface - Interface - Controllers - CP2108-B02-GM I/O Controller Interface IC
Technology USB; UART
Device Type Line / Bus Controller Sensor Interface
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A4931METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
View Details
Interface Transceiver IC - 702-SI3019-F-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers
Interface - Direct Digital Synthesis (DDS) - AD5934YRSZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details