Manufacturer: Silicon Labs
Win Source Part Number: 771120-C8051F830-GSR
Series: C8051F83x
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: 8051
Speed: 25MHz
Package: 16-SOIC (0.154", 3.90mm Width)
Core Size: 8-Bit
Connectivity: SMBus (2-Wire/I2C), SPI, UART/USART
Peripherals: Cap Sense, POR, PWM, Temp Sensor, WDT
Number of I/O: 13
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: C8051F830
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): COPCJ822-CDB/WM; COPCJ822-CHA/WM; COPCJ822-DMD/WM; COPCJ822-CDG/WM;
Introduction Date: October 13, 2009
ECCN: EAR99
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: 2020
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
8051 C8051F83x Microcontroller IC 8-Bit 25MHz 4KB (4K x 8) FLASH 16-SOIC
8-bit 8051 CISC MCU, 4KB Flash, 16-Pin SOIC, 25MHz Product overview: C8051F830-GSR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB, 25MHz, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, 25MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F830-GSR can be used for catalog matching and distributor lookup.
8051 C8051F83x Microcontroller IC 8-Bit 25MHz 4KB (4K x 8) FLASH 16-SOIC
IC MCU 8BIT 4KB FLASH 16SOIC
8-bit Microcontrollers - MCU 4kB/256B RAM, 10b ADC, 12ch CapSense, SOIC16
IC MCU 8BIT 4KB FLASH 16SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 771120-C8051F830-GSR | C8051F830-GSR-ND | 685-C8051F830-GSR | C8051F830-GSR | C8051F830-GSR | C8051F830-GSR | C8051F830-GSR |
| Product Name | Embedded - Embedded - Microcontrollers - C8051F830-GSR | Microcontrollers | 8-bit 4KB 25MHz SOIC Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||
| RAM | 4 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | 256 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | ||||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts |