Manufacturer: Silicon Labs
Win Source Part Number: 1158614-C8051F820-GM
Manufacturer Homepage: www.silabs.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
8051 C8051F82x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 20-QFN (4x4)
8-bit 8051 CISC MCU, 8KB Flash, 20-Pin QFN EP Product overview: C8051F820-GM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, QFN, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F820-GM can be used for catalog matching and distributor lookup.
IC MCU 8BIT 8KB FLASH 20QFN
8051 C8051F82x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 20-QFN (4x4)
8-bit Microcontrollers - MCU 8051 25 MHz 8 kB capacitive touch 8-bit MCU
IC MCU 8BIT 8KB FLASH 20QFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1158614-C8051F820-GM | 336-1800-5-ND | 685-C8051F820-GM | C8051F820-GM | C8051F820-GM | C8051F820-GM | C8051F820-GM |
| Product Name | Embedded - Embedded - Microcontrollers - C8051F820-GM | Microcontrollers | 8-bit 8KB QFN Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | ||
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | |||
| RAM | 0.5120 KB | 0.5120 KB | 0.5120 KB | 512 KB | |||
| ROM | 8 KB | ||||||
| ROM Type | Flash | Flash; FLASH |