8051 C8051F80x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 16-SOIC
IC MCU 8BIT 16KB FLASH 16SOIC
IC MCU 8BIT 16KB FLASH 16SOIC
IC MCU 8BIT 16KB FLASH 16SOIC
8051 C8051F80x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 16-SOIC
8-bit Microcontrollers - MCU 8051 25 MHz 16 kB capacitive touch 8-bit MCU
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 336-1773-5-ND | C8051F804-GS | C8051F804-GS | C8051F804-GS | C8051F804-GS | C8051F804-GS |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||
| Bits | Other; A/D 12x10b | |||||
| RAM | 0.5120 KB | 0.5120 KB | 512 KB | 0.5120 KB | ||
| ROM | 16 KB |