8051 C8051F70x Microcontroller IC 8-Bit 25MHz 15KB (15K x 8) FLASH 48-QFN (7x7)
IC MCU 8BIT 15KB FLASH 48QFN
8051 C8051F70x Microcontroller IC 8-Bit 25MHz 15KB (15K x 8) FLASH 48-QFN (7x7)
IC MCU 8BIT 15KB FLASH 48QFN
8-bit Microcontrollers - MCU 15kB/512B RAM, 32B EEPROM, 27ch CapSense, QFN48
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | C8051F705-GMR-ND | C8051F705-GMR | C8051F705-GMR | C8051F705-GMR | C8051F705-GMR |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | ||
| RAM | 0.5120 KB | 512 KB | 0.5120 KB | ||
| ROM | 15 KB | ||||
| ROM Type | Flash | Flash; FLASH |