Silicon Labs Embedded Processors and Controllers - C8051F700-TB C8051F700-TB

Description
Manufacturer: Silicon Labs Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018351-C8051F700-TB Packaging: Bulk Operating Supply Voltage: 15 V Interface: USB Weight: 50.008559 mg Categories: Embedded Processors and Controllers Alternative Parts (Cross-Reference): ATXMEGA16A4U-AU; ATXMEGA128A3U-AU; PIC16F716-I/P; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Data Bus Width: 8 b RoHS: Compliant Radiation Hardening: No Evaluation Kit: Yes Core Architecture: 8051
Request a Quote
Description
Manufacturer: Silicon Labs Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018351-C8051F700-TB Packaging: Bulk Operating Supply Voltage: 15 V Interface: USB Weight: 50.008559 mg Categories: Embedded Processors and Controllers Alternative Parts (Cross-Reference): ATXMEGA16A4U-AU; ATXMEGA128A3U-AU; PIC16F716-I/P; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Data Bus Width: 8 b RoHS: Compliant Radiation Hardening: No Evaluation Kit: Yes Core Architecture: 8051
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - C8051F700-TB - 1018351-C8051F700-TB - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - C8051F700-TB
1018351-C8051F700-TB
Embedded Processors and Controllers - C8051F700-TB 1018351-C8051F700-TB
Manufacturer: Silicon Labs Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018351-C8051F700-TB Packaging: Bulk Operating Supply Voltage: 15 V Interface: USB Weight: 50.008559 mg Categories: Embedded Processors and Controllers Alternative Parts (Cross-Reference): ATXMEGA16A4U-AU; ATXMEGA128A3U-AU; PIC16F716-I/P; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Data Bus Width: 8 b RoHS: Compliant Radiation Hardening: No Evaluation Kit: Yes Core Architecture: 8051

Manufacturer: Silicon Labs
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018351-C8051F700-TB
Packaging: Bulk
Operating Supply Voltage: 15 V
Interface: USB
Weight: 50.008559 mg
Categories: Embedded Processors and Controllers
Alternative Parts (Cross-Reference): ATXMEGA16A4U-AU; ATXMEGA128A3U-AU; PIC16F716-I/P;
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Data Bus Width: 8 b
RoHS: Compliant
Radiation Hardening: No
Evaluation Kit: Yes
Core Architecture: 8051

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1018351-C8051F700-TB
Product Name Embedded Processors and Controllers - C8051F700-TB
Device Type Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - AMT49406GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN24
View Details
Interface module - 289-623 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 74ABT04D,112 - Rochester Electronics
Nexperia B.V.
Specs
Features RoHS
Package Type SO14
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details