8051 C8051F58x Microcontroller IC 8-Bit 50MHz 96KB (96K x 8) FLASH 32-LQFP (7x7)
IC MCU 8BIT 96KB FLASH 32LQFP
MCU, 8BIT, 50MHZ, QFP-32; Product Range:C8051 Family C8051F58x Series Microcontrollers; CPU Speed:50MHz; Program Memory Size:96KB; RAM Memory Size:8KB; No. of Pins:32Pins; MCU Case Style:QFP; No. of I/O s:25I/O s; Embedded Interface RoHS Compliant: Yes
8-bit Microcontrollers - MCU MCU 8051 50 MHz 96 kB 5 V 8-bit MCU 8-bit MCU
IC MCU 8BIT 96KB FLASH 32LQFP
8051 C8051F58x Microcontroller IC 8-Bit 50MHz 96KB (96K x 8) FLASH 32-LQFP (7x7)
IC MCU 8BIT 96KB FLASH 32LQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 336-1578-ND | C8051F587-IQ | 74AC8891 | C8051F587-IQ | C8051F587-IQ | C8051F587-IQ | C8051F587-IQ |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 8Bit, 50Mhz, Qfp-32; Product Range Silicon Labs | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz | ||
| Bits | Other; A/D 25x12b | ||||||
| RAM | 8.25 KB | 8.25 KB | 8 KB | 8.25 KB | 8.25 KB | ||
| ROM | 96 KB |