8-Bit 8051 MCU, 50MHz, 96KB FLASH, 40 I/O, QFN Product overview: C8051F585-IM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50MHz, 96KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 50MHz, 96KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F585-IM can be used for catalog matching and distributor lookup.
8051 C8051F58x Microcontroller IC 8-Bit 50MHz 96KB (96K x 8) FLASH 48-QFN (7x7)
Manufacturer: Silicon Labs
Win Source Part Number: 1158609-C8051F585-IM
Manufacturer Homepage: www.silabs.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 96KB FLASH 48QFN
IC MCU 8BIT 96KB FLASH 48QFN
8-bit Microcontrollers - MCU 8051 50 MHz 96 kB 5 V 8-bit MCU
8051 C8051F58x Microcontroller IC 8-Bit 50MHz 96KB (96K x 8) FLASH 48-QFN (7x7)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-C8051F585-IM | 336-1575-5-ND | 1158609-C8051F585-IM | C8051F585-IM | C8051F585-IM | C8051F585-IM | C8051F585-IM |
| Product Name | 8-bit 50MHz 96KB QFN Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - C8051F585-IM | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | ||
| RAM | 8.25 KB | 8.25 KB | 8.25 KB | 8.25 KB | |||
| Supply Voltage | 1.8 to 5.25 volts | 1.8 to 5.25 volts | 5.25 volts | ||||
| Serial Interface | I2C, SPI, UART, USART, EBI/EMI, SMBus, 2-Wire | SPI; UART; USART | |||||
| Package Type | Other; QFN | Other; 48-VFQFN Exposed Pad | Other; 48-VFQFN Exposed Pad | Other; 48-VFQFN Exposed Pad |