Silicon Labs Embedded Processors and Controllers - C8051F582-AMR C8051F582-AMR

Description
Manufacturer: Silicon Labs Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013168-C8051F582-AM R RAM Size: 8 kB Frequency Tolerance: 0.5 % Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Core Architecture: 8051 Number of Digital IO: 25 Flash Memory Size: 128 kB
Request a Quote
Description
Manufacturer: Silicon Labs Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013168-C8051F582-AM R RAM Size: 8 kB Frequency Tolerance: 0.5 % Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Core Architecture: 8051 Number of Digital IO: 25 Flash Memory Size: 128 kB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - C8051F582-AMR - 1013168-C8051F582-AMR - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - C8051F582-AMR
1013168-C8051F582-AMR
Embedded Processors and Controllers - C8051F582-AMR 1013168-C8051F582-AMR
Manufacturer: Silicon Labs Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013168-C8051F582-AM R RAM Size: 8 kB Frequency Tolerance: 0.5 % Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Core Architecture: 8051 Number of Digital IO: 25 Flash Memory Size: 128 kB

Manufacturer: Silicon Labs
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1013168-C8051F582-AMR
RAM Size: 8 kB
Frequency Tolerance: 0.5 %
Categories: Embedded Processors and Controllers
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Core Architecture: 8051
Number of Digital IO: 25
Flash Memory Size: 128 kB

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1013168-C8051F582-AMR
Product Name Embedded Processors and Controllers - C8051F582-AMR
Device Type Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS31DM/B - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP
View Details
2 suppliers
Telecom - SI3206-B-GM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF7552SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Human Machine Interface (HMI) - 762-5306/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details