Silicon Labs Embedded - Embedded - Microcontrollers - C8051F562-IM C8051F562-IM

Description
Manufacturer: Silicon Labs Win Source Part Number: 1158602-C8051F562-IM Manufacturer Homepage: www.silabs.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 1158602-C8051F562-IM Manufacturer Homepage: www.silabs.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - C8051F562-IM - 1158602-C8051F562-IM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C8051F562-IM
1158602-C8051F562-IM
Embedded - Embedded - Microcontrollers - C8051F562-IM 1158602-C8051F562-IM
Manufacturer: Silicon Labs Win Source Part Number: 1158602-C8051F562-IM Manufacturer Homepage: www.silabs.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 1158602-C8051F562-IM
Manufacturer Homepage: www.silabs.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
8-bit 50MHz 32KB 2.25KB Embedded Microcontroller MCU
685-C8051F562-IM
8-bit 50MHz 32KB 2.25KB Embedded Microcontroller MCU 685-C8051F562-IM
8-Bit MCU, 50MHz, 32KB Flash, 2.25KB RAM, QFN Product overview: C8051F562-IM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50MHz, 32KB, 2.25KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 50MHz, 32KB, 2.25KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F562-IM can be used for catalog matching and distributor lookup.

8-Bit MCU, 50MHz, 32KB Flash, 2.25KB RAM, QFN Product overview: C8051F562-IM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50MHz, 32KB, 2.25KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 50MHz, 32KB, 2.25KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F562-IM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 336-1697-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-1697-5-ND
Microcontrollers 336-1697-5-ND
8051 C8051F56x Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-QFN (5x5)

8051 C8051F56x Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-QFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051F562-IM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051F562-IM
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051F562-IM
IC MCU 8BIT 32KB FLASH 32QFN

IC MCU 8BIT 32KB FLASH 32QFN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
C8051F562-IM
8-bit Microcontrollers - MCU C8051F562-IM
8-bit Microcontrollers - MCU 8051 50 MHz 32 kB 5 V LIN 8-bit MCU

8-bit Microcontrollers - MCU 8051 50 MHz 32 kB 5 V LIN 8-bit MCU

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
C8051F562-IM
Embedded - Microcontrollers C8051F562-IM
IC MCU 8BIT 32KB FLASH 32QFN

IC MCU 8BIT 32KB FLASH 32QFN

Supplier's Site Datasheet
Microcontrollers - C8051F562-IM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F562-IM
Microcontrollers C8051F562-IM
8051 C8051F56x Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-QFN (5x5)

8051 C8051F56x Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1158602-C8051F562-IM 685-C8051F562-IM 336-1697-5-ND C8051F562-IM C8051F562-IM C8051F562-IM C8051F562-IM
Product Name Embedded - Embedded - Microcontrollers - C8051F562-IM 8-bit 50MHz 32KB 2.25KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
RAM 2.25 KB 2.25 KB 2.25 KB 2.25 KB
Supply Voltage 1.8 to 5.25 volts 1.8 to 5.25 volts 5.25 volts
Serial Interface I2C, SPI, UART, USART, SMBus, 2-Wire SPI; UART; USART
Package Type Other; QFN Other; 32-VFQFN Exposed Pad Other; 32-VFQFN Exposed Pad Other; 32-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CSL40MCAKXQLA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 40 MHz
Bits Other; A/D 24x10b
View Details
3 suppliers
Embedded - Microcontrollers - 73S1209F-44IM/F - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details