8-Bit MCU, 50MHz, 32KB FLASH, 18 ADC, QFN, 1.8-5.25V Product overview: C8051F550-IM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50MHz, 32KB, 5.25V, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 50MHz, 32KB, 5.25V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F550-IM can be used for catalog matching and distributor lookup.
8051 C8051F55x Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 24-QFN (4x4)
IC MCU 8BIT 32KB FLASH 24QFN
IC MCU 8BIT 32KB FLASH 24QFN
IC MCU 8BIT 32KB FLASH 24QFN
8-bit Microcontrollers - MCU 8051 50 MHz 32 kB 5 V CAN LIN 8-bit MCU
8051 C8051F55x Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 24-QFN (4x4)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-C8051F550-IM | 336-1683-5-ND | C8051F550-IM | C8051F550-IM | C8051F550-IM | C8051F550-IM | C8051F550-IM |
| Product Name | 8-bit 50MHz 32KB 5.25V Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| RAM | 2.25 KB | 2.25 KB | 2.25 KB | 2.25 KB | 2.25 KB | ||
| Supply Voltage | 1.8 to 5.25 volts | 1.8 to 5.25 volts | 5.25 volts | 1.8 to 5.25 volts | |||
| Serial Interface | I2C, SPI, UART, USART, SMBus, 2-Wire, CAN | CAN; SPI; UART; USART | |||||
| Package Type | Other; QFN | Other; 24-WFQFN Exposed Pad | Other; 24-WFQFN Exposed Pad | Other; 24-WFQFN Exposed Pad | Other; 24-WFQFN Exposed Pad |