Silicon Labs Embedded Processors and Controllers - C8051F531-C-AMR C8051F531-C-AMR

Description
Manufacturer: Silicon Labs Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050952-C8051F531-C- AMR RAM Size: 256 B Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Core Architecture: 8051 Number of Digital IO: 16 Flash Memory Size: 8 kB
Request a Quote
Description
Manufacturer: Silicon Labs Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050952-C8051F531-C- AMR RAM Size: 256 B Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Core Architecture: 8051 Number of Digital IO: 16 Flash Memory Size: 8 kB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - C8051F531-C-AMR - 1050952-C8051F531-C-AMR - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - C8051F531-C-AMR
1050952-C8051F531-C-AMR
Embedded Processors and Controllers - C8051F531-C-AMR 1050952-C8051F531-C-AMR
Manufacturer: Silicon Labs Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050952-C8051F531-C- AMR RAM Size: 256 B Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Core Architecture: 8051 Number of Digital IO: 16 Flash Memory Size: 8 kB

Manufacturer: Silicon Labs
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1050952-C8051F531-C-AMR
RAM Size: 256 B
Categories: Embedded Processors and Controllers
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Core Architecture: 8051
Number of Digital IO: 16
Flash Memory Size: 8 kB

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1050952-C8051F531-C-AMR
Product Name Embedded Processors and Controllers - C8051F531-C-AMR
Device Type Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

50A 120kHz Interface Transceiver IC - 525-ACS758LCB-050B-PFF-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Controllers - CP9111AT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers
Serial interface - Serial Interface RS-485 - 750-653/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - 2907PC - Rochester Electronics
Rochester Electronics
Specs
Device Type Sensor Interface; Transceiver
Package Type DIP; PDIP; PDIP
View Details