Manufacturer: Silicon Labs
Win Source Part Number: 1322134-C8051F530A-I
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: 8051
Speed: 25MHz
Standard Package: 74
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O: 16
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 20-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 65
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.25V
HTSUS: 8542.31.0001
Other Part Number: 336-1486-5,C8051F530
Base Product Number: C8051F530
Moisture Sensitivity Level (MSL): 3 (168 Hours)
8051 C8051F53x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 20-TSSOP
8-Bit MCU, 25MHz, 8KB FLASH, 16 ADC, SPI, UART, TSSOP-20 Product overview: C8051F530A-IT from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 8KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 8KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F530A-IT can be used for catalog matching and distributor lookup.
8051 C8051F53x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 20-TSSOP
IC MCU 8BIT 8KB FLASH 20TSSOP
IC MCU 8BIT 8KB FLASH 20TSSOP
IC MCU 8BIT 8KB FLASH 20TSSOP
8-bit Microcontrollers - MCU 25 MIPS, 8 kB, 256, SPI, UART, LIN 2.1, TSSOP20
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1322134-C8051F530A-IT | 336-1486-5-ND | 685-C8051F530A-IT | C8051F530A-IT | C8051F530A-IT | C8051F530A-IT | C8051F530A-IT | C8051F530A-IT |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit 25MHz 8KB TSSOP Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | |||
| RAM | 8 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | 256 KB | 0.2560 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | ||||
| Supply Voltage | 1.8 to 5.25 volts | 1.8 to 5.25 volts | 1.8 to 5.25 volts | 5.25 volts | 1.8 to 5.25 volts |