8051 C8051F50x Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
Manufacturer: Silicon Labs
Win Source Part Number: 914612-C8051F507-IQ
Series: C8051F50x
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: 8051 series Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
Core Processor: 8051
Speed: 50MHz
Package: Tray
Package: 32-LQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: SMBus (2-Wire/I2C), SPI, UART/USART
Peripherals: POR, PWM, Temp Sensor, WDT
Number of I/O: 25
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 25x12b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 5.25V
Family Name: C8051F507
Categories: Integrated Circuits (ICs)
Case / Package: 32-LQFP (7x7)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.31.0001
Other Part Number: 336-1524, C8051F507IQ
8-Bit MCU, 50MHz, 32KB FLASH, 4.25KB RAM, LQFP, 1.8-5.25V Product overview: C8051F507-IQ from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50MHz, 32KB, 4.25KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 50MHz, 32KB, 4.25KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F507-IQ can be used for catalog matching and distributor lookup.
8051 C8051F50x Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
IC MCU 8BIT 32KB FLASH 32LQFP
IC MCU 8BIT 32KB FLASH 32LQFP
8-bit Microcontrollers - MCU 8051 50 MHz 32 kB 5 V 8-bit MCU
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 336-1524-ND | 914612-C8051F507-IQ | 685-C8051F507-IQ | C8051F507-IQ | C8051F507-IQ | C8051F507-IQ | C8051F507-IQ |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - C8051F507-IQ | 8-bit 50MHz 32KB 4.25KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | |||
| Bits | Other; A/D 25x12b | ||||||
| RAM | 4.25 KB | 32 KB | 4.25 KB | 4.25 KB | 4.25 KB | ||
| ROM | 32 KB |