Microcontroller Product overview: C8051F506-IMR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F506-IMR can be used for catalog matching and distributor lookup.
Manufacturer: Silicon Labs
Win Source Part Number: 865683-C8051F506-IMR
Series: C8051F50x
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: 8051 series Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-QFN (5x5)
Core Processor: 8051
Speed: 50MHz
Package: Reel - TR
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: SMBus (2-Wire/I²C), CANbus, LINbus, SPI, UART/USART
Peripherals: POR, PWM, Temp Sensor, WDT
Number of I/O: 25
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 25x12b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 5.25V
Family Name: C8051F506
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (5x5)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.31.0001
Other Part Number: 336-4820-6, C8051F506-IMR-ND, 336-4820-1, 336-4820-2
8051 C8051F50x Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-QFN (5x5)
8051 C8051F50x Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-QFN (5x5)
8-bit Microcontrollers - MCU 50 MIPS, 32 kB, 4 kB, CAN2.0, LIN 2.1, SPI, UART, I2C, QFN32
IC MCU 8BIT 32KB FLASH 32QFN
IC MCU 8BIT 32KB FLASH 32QFN
IC 8051 MCU 32K FLASH 32-QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-C8051F506-IMR | 865683-C8051F506-IMR | 336-4820-2-ND | C8051F506-IMR | C8051F506-IMR | C8051F506-IMR | C8051F506-IMR | 715-C8051F506-IMR |
| Product Name | Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - C8051F506-IMR | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | IC 8051 MCU 32K FLASH 32-QFN |
| RAM | 4.25 KB | 32 KB | 4.25 KB | 4.25 KB | 4.25 KB | 4.25 KB | ||
| Supply Voltage | 1.8 to 5.25 volts | 1.8 to 5.25 volts | 1.8 to 5.25 volts | 5.25 volts | 2.1 volts | |||
| Serial Interface | I2C, SPI, CAN, UART, USART, LIN, SMBus, 2-Wire | CAN; SPI; UART; USART | I²C; SPI; UART; USART; 2-Wire, CAN, I2C, LIN, SMBus, SPI, UART, USART | |||||
| Package Type | Other; QFN | Other; 32-QFN (5x5) | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |