8051 C8051F50x Microcontroller IC 8-Bit 50MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)
IC MCU 8BIT 64KB FLASH 32LQFP
MCU, 8BIT, 50MHZ, QFP-32; Product Range:C8051 Family C8051F50x Series Microcontrollers; CPU Speed:50MHz; Program Memory Size:64KB; RAM Memory Size:4.25KB; No. of Pins:32Pins; MCU Case Style:QFP; No. of I/O s:25I/O s; Embedded RoHS Compliant: Yes
8051 C8051F50x Microcontroller IC 8-Bit 50MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)
8-bit Microcontrollers - MCU 8051 50 MHz 64 kB 5 V CAN LIN 8-bit MCU
IC MCU 8BIT 64KB FLASH 32LQFP
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 336-1514-ND | C8051F502-IQ | 74AC8877 | C8051F502-IQ | C8051F502-IQ | C8051F502-IQ |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Mcu, 8Bit, 50Mhz, Qfp-32; Product Range Silicon Labs | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | ||
| Bits | Other; A/D 25x12b | |||||
| RAM | 4.25 KB | 4.25 KB | 4.25 KB | 4.25 KB | ||
| ROM | 64 KB |