Silicon Labs Microcontrollers C8051F502-IM

Description
8051 C8051F50x Microcontroller IC 8-Bit 50MHz 64KB (64K x 8) FLASH 32-QFN (5x5)
Request a Quote Datasheet
Description
8051 C8051F50x Microcontroller IC 8-Bit 50MHz 64KB (64K x 8) FLASH 32-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 336-1515-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-1515-5-ND
Microcontrollers 336-1515-5-ND
8051 C8051F50x Microcontroller IC 8-Bit 50MHz 64KB (64K x 8) FLASH 32-QFN (5x5)

8051 C8051F50x Microcontroller IC 8-Bit 50MHz 64KB (64K x 8) FLASH 32-QFN (5x5)

Buy Now Datasheet
Singapore, Singapore
8-bit 50MHz 64KB QFN Embedded Microcontroller MCU
685-C8051F502-IM
8-bit 50MHz 64KB QFN Embedded Microcontroller MCU 685-C8051F502-IM
8-Bit MCU, 50MHz, 64KB FLASH, QFN-32, 32 ADC, 25 I/O Product overview: C8051F502-IM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50MHz, 64KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 50MHz, 64KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F502-IM can be used for catalog matching and distributor lookup.

8-Bit MCU, 50MHz, 64KB FLASH, QFN-32, 32 ADC, 25 I/O Product overview: C8051F502-IM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50MHz, 64KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 50MHz, 64KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F502-IM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - C8051F502-IM - 1158587-C8051F502-IM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C8051F502-IM
1158587-C8051F502-IM
Embedded - Embedded - Microcontrollers - C8051F502-IM 1158587-C8051F502-IM
Manufacturer: Silicon Labs Win Source Part Number: 1158587-C8051F502-IM Series: C8051F50x Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: 8051 Speed: 50MHz Package: 32-VFQFN Exposed Pad Core Size: 8-Bit Connectivity: SMBus (2-Wire/I2C), CAN, LIN, SPI, UART/USART Peripherals: POR, PWM, Temp Sensor, WDT Number of I/O: 25 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 4.25K x 8 Data Converters: A/D 25x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 5.25 V Family Name: C8051F502 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.silabs.com Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): STM8AF6266UCY; STM8L151K4U6Z; STM8L151K4U6; Introduction Date: July 09, 2008 ECCN: 3A991.a.2 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 1158587-C8051F502-IM
Series: C8051F50x
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: 8051
Speed: 50MHz
Package: 32-VFQFN Exposed Pad
Core Size: 8-Bit
Connectivity: SMBus (2-Wire/I2C), CAN, LIN, SPI, UART/USART
Peripherals: POR, PWM, Temp Sensor, WDT
Number of I/O: 25
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 4.25K x 8
Data Converters: A/D 25x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 5.25 V
Family Name: C8051F502
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.silabs.com
Manufacturer Package: 32-QFN (5x5)
Alternative Parts (Cross-Reference): STM8AF6266UCY; STM8L151K4U6Z; STM8L151K4U6;
Introduction Date: July 09, 2008
ECCN: 3A991.a.2
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - C8051F502-IM - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
C8051F502-IM
Microcontrollers C8051F502-IM
IC MCU 8BIT 64KB FLASH 32QFN

IC MCU 8BIT 64KB FLASH 32QFN

Supplier's Site Datasheet
Microcontrollers - C8051F502-IM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F502-IM
Microcontrollers C8051F502-IM
8051 C8051F50x Microcontroller IC 8-Bit 50MHz 64KB (64K x 8) FLASH 32-QFN (5x5)

8051 C8051F50x Microcontroller IC 8-Bit 50MHz 64KB (64K x 8) FLASH 32-QFN (5x5)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
C8051F502-IM
8-bit Microcontrollers - MCU C8051F502-IM
8-bit Microcontrollers - MCU 8051 50 MHz 64 kB 5 V CAN LIN 8-bit MCU

8-bit Microcontrollers - MCU 8051 50 MHz 64 kB 5 V CAN LIN 8-bit MCU

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
C8051F502-IM
Embedded - Microcontrollers C8051F502-IM
IC MCU 8BIT 64KB FLASH 32QFN

IC MCU 8BIT 64KB FLASH 32QFN

Supplier's Site Datasheet
Mcu, 8Bit, 50Mhz, Qfn-32; Product Range Silicon Labs - 74AC8876 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 50Mhz, Qfn-32; Product Range Silicon Labs
74AC8876
Mcu, 8Bit, 50Mhz, Qfn-32; Product Range Silicon Labs 74AC8876
MCU, 8BIT, 50MHZ, QFN-32; Product Range:C8051 Family C8051F50x Series Microcontrollers; CPU Speed:50MHz; Program Memory Size:64KB; RAM Memory Size:4.25KB; No. of Pins:32Pins; MCU Case Style:QFN; No. of I/O s:25I/O s; Embedded RoHS Compliant: Yes

MCU, 8BIT, 50MHZ, QFN-32; Product Range:C8051 Family C8051F50x Series Microcontrollers; CPU Speed:50MHz; Program Memory Size:64KB; RAM Memory Size:4.25KB; No. of Pins:32Pins; MCU Case Style:QFN; No. of I/O s:25I/O s; Embedded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 336-1515-5-ND 685-C8051F502-IM 1158587-C8051F502-IM C8051F502-IM C8051F502-IM C8051F502-IM C8051F502-IM 74AC8876
Product Name Microcontrollers 8-bit 50MHz 64KB QFN Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - C8051F502-IM Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Mcu, 8Bit, 50Mhz, Qfn-32; Product Range Silicon Labs
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
Bits Other; A/D 25x12b
RAM 4.25 KB 4.25 KB 64 KB 4.25 KB 4.25 KB 4.25 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products