8051 C8051F38x Microcontroller IC 8-Bit 48 MIPS 64KB (64K x 8) FLASH 32-LQFP (7x7)
8051 C8051F38x Microcontroller IC 8-Bit 48 MIPS 64KB (64K x 8) FLASH 32-LQFP (7x7)
IC MCU 8BIT 64KB FLASH 32LQFP
8051 C8051F38x Microcontroller IC 8-Bit 48 MIPS 64KB (64K x 8) FLASH 32-LQFP (7x7)
IC MCU 8BIT 64KB FLASH 32LQFP
8-bit Microcontrollers - MCU USB-Flash-64k-LQFP32
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 336-5165-2-ND | C8051F385-GQR | C8051F385-GQR | C8051F385-GQR | C8051F385-GQR |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| RAM | 4.25 KB | 4.25 KB | 4.25 KB | ||
| ROM | 64 KB | ||||
| ROM Type | Flash | Flash; FLASH | |||
| Supply Voltage | 2.7 to 5.25 volts | 5.25 volts |