The C8051F383-GM is a 32-bit flash microcontroller with integrated USB 2.0 full-speed function controller and transceiver, requiring no external crystals or resistors. It features a high-speed 8051 core capable of 48 MIPS, 32 kB of in-system programmable Flash memory, and 2304 bytes of RAM. The device includes a 10-bit ADC with up to 500 ksps sampling rate, two comparators, an internal voltage reference, and a temperature sensor. Digital peripherals comprise two SPI, two I2C/SMBus, and two enhanced UARTs, six 16-bit timers, and a 16-bit programmable counter array. It has 25 general-purpose I/O pins, all 5V tolerant, and operates from a 2.7 V to 5.25 V supply. The package is a 32-pin QFN measuring 5 mm × 5 mm, with an operating temperature range of -40 °C to +85 °C.
Silicon Labs’ USB microcontrollers (MCUs), embedded full-speed USB 2.0, best-in class analog peripherals with a high performance CPU. In addition, USBXpress development kits are available to provide a complete host and device software solution.
The C8051F38x family is ideal for applications requiring cost effective, robust analog and digital peripherals and high performance processing capabilities. The USB MCUs feature an on-board fully integrated universal serial bus (USB) 2.0 function controller and transceiver. No external resistors, crystal or voltage regulator are required. Best-in class on-chip analog peripherals include a multi-channel high performance ADC, up to 500 Ksps, comparators and internal voltage reference.
The C8051F38x family is pin and code compatible with the existing C8051F34x family, providing a seamless migration path for enhanced performance and additional features.
Features:
8051 C8051F38x Microcontroller IC 8-Bit 48 MIPS 32KB (32K x 8) FLASH 32-QFN (5x5)
8-Bit MCU, 48MHz, 32KB FLASH, 2.25KB RAM, 25 I/O, QFN Product overview: C8051F383-GM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 48MHz, 32KB, 2.25KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 48MHz, 32KB, 2.25KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F383-GM can be used for catalog matching and distributor lookup.
IC MCU 8BIT 32KB FLASH 32QFN
IC MCU 8BIT 32KB FLASH 32QFN
8-bit Microcontrollers - MCU 8051 50 MHz 32 kB 8-bit MCU
8051 C8051F38x Microcontroller IC 8-Bit 48 MIPS 32KB (32K x 8) FLASH 32-QFN (5x5)
| Silicon Labs | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | C8051F383-GM | 336-2025-ND | 685-C8051F383-GM | C8051F383-GM | C8051F383-GM | C8051F383-GM | C8051F383-GM |
| Product Name | C8051F38x USB Microcontroller | Microcontrollers | 8-bit 48MHz 32KB 2.25KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | New | Active | Active | ||||
| Bits | Other; 10-bit, 500 ksps | Other; A/D 21x10b | |||||
| Number | 1 | ||||||
| RAM | 2.3 KB | 2.25 KB | 2.25 KB | 2.25 KB | 2.25 KB |