Manufacturer: Silicon Labs
Win Source Part Number: 865680-C8051F367-GMR
Series: C8051F36x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 8051 series Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 28-QFN (5x5)
Core Processor: 8051
Speed: 50MHz
Package: Reel - TR
Package: 28-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: SMBus (2-Wire/I2C), SPI, UART/USART
Peripherals: POR, PWM, Temp Sensor, WDT
Number of I/O: 25
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 17x10b; D/A 1x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 3.6V
Part Status: Discontinued at Digi-Key
Family Name: C8051F36
Categories: Integrated Circuits (ICs)
Case / Package: 28-QFN (5x5)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
HTSUS: 8542.31.0001
8-bit MCU, 32KB FLASH, 50MHz, 25 I/O, QFN, I2C, SPI, UART Product overview: C8051F367-GMR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 50MHz, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 50MHz, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F367-GMR can be used for catalog matching and distributor lookup.
8051 C8051F36x Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 28-QFN (5x5)
IC MCU 8BIT 32KB FLASH 28QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 865680-C8051F367-GMR | 685-C8051F367-GMR | C8051F367-GMR | C8051F367-GMR |
| Product Name | Embedded - Embedded - Microcontrollers - C8051F367-GMR | 8-bit 32KB 50MHz QFN Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 50 MHz | 50 MHz | ||
| RAM | 32 KB | 1 KB | 1 KB | |
| ROM Type | Flash; FLASH | |||
| Supply Voltage | 2.7 to 3.6 volts | 3 volts |