Microcontroller, CMOS, TQFP-48 Product overview: C8051F360-C-GQ from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F360-C-GQ can be used for catalog matching and distributor lookup.
8051 C8051F36x Microcontroller IC 8-Bit 100MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
Manufacturer: Silicon Labs
Win Source Part Number: 88415-C8051F360
Packaging: Tray
Core Processor: 8051
Number of I/O: 39
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 17x10b; D/A 1x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TQFP (7x7)
Speed(Frequency): 100MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
8-bit Microcontrollers - MCU 8051 100 MHz 32 kB MAC 8-bit MCU
IC MCU 8BIT 32KB FLASH 48TQFP
IC MCU 8BIT 32KB FLASH 48TQFP
8051 C8051F36x Microcontroller IC 8-Bit 100MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
IC MCU 8BIT 32KB FLASH 48TQFP
MCU, 8BIT, 100MHZ, TQFP-48; Product Range:C8051 Family C8051F36x Series Microcontrollers; CPU Speed:100MHz; Program Memory Size:32KB; RAM Memory Size:1KB; No. of Pins:48Pins; MCU Case Style:TQFP; No. of I/O s:39I/O s; Embedded RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-C8051F360-C-GQ | 336-3399-ND | 88415-C8051F360 | C8051F360-C-GQ | C8051F360-C-GQ | C8051F360-C-GQ | C8051F360-C-GQ | C8051F360-C-GQ | 74AC8859 |
| Product Name | Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - C8051F360-C-GQ | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Mcu, 8Bit, 100Mhz, Tqfp-48; Product Range Silicon Labs |
| Clock Speed | 30 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | ||
| Supply Voltage | 3 to ? volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | 3 to 3.6 volts | ||||
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | ||
| Bits | Other; A/D 17x10b; D/A 1x10b | ||||||||
| RAM | 1 KB | 32 KB | 1 KB | 1 KB | 1 KB | 1 KB |