8051 C8051F35x Microcontroller IC 8-Bit 50MHz 8KB (8K x 8) FLASH 28-MLP (5x5)
IC MCU 8BIT 8KB FLASH 28MLP
8051 C8051F35x Microcontroller IC 8-Bit 50MHz 8KB (8K x 8) FLASH 28-MLP (5x5)
IC MCU 8BIT 8KB FLASH 28MLP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 336-1085-2-ND | C8051F351R | C8051F351R | C8051F351R |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | |
| Bits | 8 Bit; 24 Bit | |||
| RAM | 0.7680 KB | 0.7680 KB | 768 KB | |
| ROM | 8 KB |