8051 C8051F35x Microcontroller IC 8-Bit 50MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)
Win Source Part Number: 1230909-C8051F350-GQ
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: C8051F35x
Core Processor: 8051
Speed: 50MHz
Package: Tray
Standard Package: 250
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: SMBus (2-Wire/I2C), SPI, UART/USART
Peripherals: POR, PWM, Temp Sensor, WDT
Number of I/O: 17
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 768 x 8
Data Converters: A/D 8x24b; D/A 2x8b
Oscillator Type: Internal
Package / Case: 32-LQFP
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.7V ~ 3.6V
Alternative Parts (Cross-Reference): C8051F350GQ;
ECCN: 3A991A2
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Silicon Labs
Other Names: 336-1270,C8051F350GQ
Base Product Number: C8051F350
8-Bit 8051 MCU, 50MHz, 8KB FLASH, LQFP-32 Product overview: C8051F350-GQ from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 50MHz, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F350-GQ can be used for catalog matching and distributor lookup.
IC MCU 8BIT 8KB FLASH 32LQFP
8-bit Microcontrollers - MCU 8KB,24ADC,32Pin MCU
IC MCU 8BIT 8KB FLASH 32LQFP
8051 C8051F35x Microcontroller IC 8-Bit 50MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)
8 Bit Microcontroller, Mixed Signal, C8051F35x, 50 MHz, 8 KB, 768 Byte, 32, LQFP RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 336-1270-ND | 1230909-C8051F350-GQ | 685-C8051F350-GQ | C8051F350-GQ | C8051F350-GQ | C8051F350-GQ | C8051F350-GQ | 24M1251 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 50MHz 8KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | 8 Bit Microcontroller, Mixed Signal, C8051F35X, 50 Mhz, 8 Kb, 768 Byte, 32, Lqfp Rohs Compliant Silicon Labs |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | ||||
| Bits | 8 Bit; 24 Bit | |||||||
| RAM | 0.7680 KB | 8 KB | 0.7680 KB | 768 KB | 0.7680 KB | |||
| ROM | 8 KB |