Silicon Labs Microcontrollers C8051F347-GQR

Description
8051 C8051F34x Microcontroller IC 8-Bit 25MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
Request a Quote Datasheet
Description
8051 C8051F34x Microcontroller IC 8-Bit 25MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - C8051F347-GQR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
C8051F347-GQR-ND
Microcontrollers C8051F347-GQR-ND
8051 C8051F34x Microcontroller IC 8-Bit 25MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

8051 C8051F34x Microcontroller IC 8-Bit 25MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Singapore, Singapore
8-bit 25MHz 32KB Embedded Microcontroller MCU
685-C8051F347-GQR
8-bit 25MHz 32KB Embedded Microcontroller MCU 685-C8051F347-GQR
8-Bit MCU, 25MHz, FLASH, 32KB, LQFP, I2C, SPI, USB, UART Product overview: C8051F347-GQR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F347-GQR can be used for catalog matching and distributor lookup.

8-Bit MCU, 25MHz, FLASH, 32KB, LQFP, I2C, SPI, USB, UART Product overview: C8051F347-GQR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F347-GQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - C8051F347-GQR - 771104-C8051F347-GQR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C8051F347-GQR
771104-C8051F347-GQR
Embedded - Embedded - Microcontrollers - C8051F347-GQR 771104-C8051F347-GQR
Manufacturer: Silicon Labs Win Source Part Number: 771104-C8051F347-GQR Series: C8051F34x Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: 8051 Speed: 25MHz Package: 32-LQFP Core Size: 8-Bit Connectivity: SMBus (2-Wire/I2C), SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT Number of I/O: 25 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 2.25K x 8 Data Converters: A/D 21x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 3.6 V Family Name: C8051F347 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): STM8S207K6T3C; STM8L152K4T6; STM8L152K6T3; STM8S207K6T3B; Introduction Date: October 07, 2008 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2020 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 771104-C8051F347-GQR
Series: C8051F34x
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: 8051
Speed: 25MHz
Package: 32-LQFP
Core Size: 8-Bit
Connectivity: SMBus (2-Wire/I2C), SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O: 25
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 2.25K x 8
Data Converters: A/D 21x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 3.6 V
Family Name: C8051F347
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-LQFP (7x7)
Alternative Parts (Cross-Reference): STM8S207K6T3C; STM8L152K4T6; STM8L152K6T3; STM8S207K6T3B;
Introduction Date: October 07, 2008
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2020
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
C8051F347-GQR
8-bit Microcontrollers - MCU C8051F347-GQR
8-bit Microcontrollers - MCU Next gen available (F383-GQ) 25 MIPS,32KB,10ADC,USB, 32Pin

8-bit Microcontrollers - MCU Next gen available (F383-GQ) 25 MIPS,32KB,10ADC,USB,32Pin

Buy Now Datasheet
Microcontrollers - C8051F347-GQR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
C8051F347-GQR
Microcontrollers C8051F347-GQR
IC MCU 8BIT 32KB FLASH 32LQFP

IC MCU 8BIT 32KB FLASH 32LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051F347-GQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051F347-GQR
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051F347-GQR
IC MCU 8BIT 32KB FLASH 32LQFP

IC MCU 8BIT 32KB FLASH 32LQFP

Supplier's Site
Microcontrollers - C8051F347-GQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F347-GQR
Microcontrollers C8051F347-GQR
8051 C8051F34x Microcontroller IC 8-Bit 25MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

8051 C8051F34x Microcontroller IC 8-Bit 25MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - C8051F347-GQR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
C8051F347-GQR
Embedded - Microcontrollers C8051F347-GQR
IC MCU 8BIT 32KB FLASH 32LQFP

IC MCU 8BIT 32KB FLASH 32LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number C8051F347-GQR-ND 685-C8051F347-GQR 771104-C8051F347-GQR C8051F347-GQR C8051F347-GQR C8051F347-GQR C8051F347-GQR C8051F347-GQR
Product Name Microcontrollers 8-bit 25MHz 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - C8051F347-GQR 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Bits Other; A/D 21x10b
RAM 2.25 KB 3.25 KB 32 KB 2.25 KB 2.25 KB 2.25 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F64RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
 - 8751H-8/BQA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
Package Type CDIP; Other; CDIP
View Details
3 suppliers
Microcontrollers - C165L25MHAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers