Silicon Labs' USB Microcontrollers (MCUs), embedded full-speed USB 2.0, make it easy to implement industry standard USB connectivity. USBXpress development software is available to provide a complete host and device side software solution.
The USB MCUs feature an on-board universal serial bus (USB) 2.0 function controller with an integrated transceiver and on-chip clock recovery. No external resistors, crystal, voltage regulator, EEPROM or other components are required. On-chip resources include a high-speed 8051 CPU with up to 64 kB Flash, UARTs, SMBus, SPI, timers, counters and PWM generators. On-chip analog features include a multi-channel 10-bit ADC, voltage reference, internal oscillator, comparators and a temperature sensor. Available in 28-pin QFN, 32-pin LQFP or 48-pin TQFP packages, these devices provide a single-chip solution for embedded USB applications.
Features:
8051 C8051F34x Microcontroller IC 8-Bit 48MHz 64KB (64K x 8) FLASH 32-QFN (5x5)
8-Bit MCU, 48MHz, 64KB FLASH, 25 I/O, QFN-32 Product overview: C8051F342-GM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 48MHz, 64KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 48MHz, 64KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F342-GM can be used for catalog matching and distributor lookup.
Manufacturer: Silicon Labs
Win Source Part Number: 079831-C8051F342-GM
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 25
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 21x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-QFN (5x5)
Speed(Frequency): 48MHz
Supply Voltage - Operating: 2.7 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 4.25K x 8
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 64KB FLASH 32QFN
8-bit Microcontrollers - MCU 8051 50 MHz 64 kB 8-bit MCU
8051 C8051F34x Microcontroller IC 8-Bit 48MHz 64KB (64K x 8) FLASH 32-QFN (5x5)
IC MCU 8BIT 64KB FLASH 32QFN
| Silicon Labs | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | C8051F342-GM | 336-1345-5-ND | 685-C8051F342-GM | 079831-C8051F342-GM | C8051F342-GM | C8051F342-GM | C8051F342-GM | C8051F342-GM |
| Product Name | USB Microcontroller | Microcontrollers | 8-bit 48MHz 64KB QFN Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - C8051F342-GM | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | New | Active | Declining; Not For New Designs | Declining; Not For New Designs | ||||
| Bits | Other; 10-bit, 21ch., 200 ksps | Other; A/D 21x10b | ||||||
| Number | 1 | |||||||
| RAM | 4.35 KB | 4.25 KB | 4.25 KB | 64 KB | 4.25 KB | 4.25 KB |