8051 C8051F33x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 24-QFN (4x4)
IC MCU 8BIT 16KB FLASH 24QFN
8-bit Microcontrollers - MCU 8051 25 MHz 16 kB LFO 8-bit MCU
8051 C8051F33x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 24-QFN (4x4)
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 336-1427-5-ND | C8051F338-GM | C8051F338-GM | C8051F338-GM |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 25 MHz | 25 MHz | ||
| Bits | Other; A/D 16x10b; D/A 1x10b | |||
| RAM | 0.7680 KB | 0.7680 KB | ||
| ROM | 16 KB |