Silicon Labs Microcontrollers C8051F336-GMR

Description
8051 C8051F33x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 20-QFN (4x4)
Request a Quote Datasheet
Description
8051 C8051F33x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 20-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 336-4724-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-4724-6-ND
Microcontrollers 336-4724-6-ND
8051 C8051F33x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 20-QFN (4x4)

8051 C8051F33x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 20-QFN (4x4)

Buy Now Datasheet
Microcontrollers - 336-4724-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-4724-1-ND
Microcontrollers 336-4724-1-ND
8051 C8051F33x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 20-QFN (4x4)

8051 C8051F33x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 20-QFN (4x4)

Buy Now Datasheet
Microcontrollers - 336-4724-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-4724-2-ND
Microcontrollers 336-4724-2-ND
8051 C8051F33x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 20-QFN (4x4)

8051 C8051F33x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 20-QFN (4x4)

Buy Now Datasheet
Singapore, Singapore
8-bit 25MHz 16KB QFN Embedded Microcontroller MCU
685-C8051F336-GMR
8-bit 25MHz 16KB QFN Embedded Microcontroller MCU 685-C8051F336-GMR
8-bit MCU, 25MHz, 16KB Flash, 768B RAM, QFN, 17 I/O Product overview: C8051F336-GMR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 16KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 16KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F336-GMR can be used for catalog matching and distributor lookup.

8-bit MCU, 25MHz, 16KB Flash, 768B RAM, QFN, 17 I/O Product overview: C8051F336-GMR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 16KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 16KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F336-GMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - C8051F336-GMR - 1027491-C8051F336-GMR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C8051F336-GMR
1027491-C8051F336-GMR
Embedded - Embedded - Microcontrollers - C8051F336-GMR 1027491-C8051F336-GMR
Manufacturer: Silicon Labs Win Source Part Number: 1027491-C8051F336-GM R Packaging: Reel - TR Core Processor: 8051 Number of I/O: 17 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b; D/A 1x10b Family Name: C8051F336 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-QFN (4x4) Speed(Frequency): 25MHz Supply Voltage - Operating: 2.7 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 768 x 8 Alternative Parts (Cross-Reference): C8051F336-GM; Introduction Date: September 25, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 1027491-C8051F336-GMR
Packaging: Reel - TR
Core Processor: 8051
Number of I/O: 17
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b; D/A 1x10b
Family Name: C8051F336
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-QFN (4x4)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 2.7 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 768 x 8
Alternative Parts (Cross-Reference): C8051F336-GM;
Introduction Date: September 25, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
C8051F336-GMR
8-bit Microcontrollers - MCU C8051F336-GMR
8-bit Microcontrollers - MCU 8051 25 MHz 16 kB LFO 8-bit MCU

8-bit Microcontrollers - MCU 8051 25 MHz 16 kB LFO 8-bit MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051F336-GMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051F336-GMR
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051F336-GMR
IC MCU 8BIT 16KB FLASH 20QFN

IC MCU 8BIT 16KB FLASH 20QFN

Supplier's Site
Microcontrollers - C8051F336-GMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F336-GMR
Microcontrollers C8051F336-GMR
8051 C8051F33x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 20-QFN (4x4)

8051 C8051F33x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 20-QFN (4x4)

Buy Now Datasheet
8-bit Microcontrollers - MCU 16KB 10ADC 10DAC 768Ram MCU Lead Free - 715-C8051F336-GMR - Utmel Electronic Limited
Hong Kong, China
8-bit Microcontrollers - MCU 16KB 10ADC 10DAC 768Ram MCU Lead Free
715-C8051F336-GMR
8-bit Microcontrollers - MCU 16KB 10ADC 10DAC 768Ram MCU Lead Free 715-C8051F336-GMR
8-bit Microcontrollers - MCU 16KB 10ADC 10DAC 768Ram MCU Lead Free

8-bit Microcontrollers - MCU 16KB 10ADC 10DAC 768Ram MCU Lead Free

Supplier's Site
Embedded - Microcontrollers - C8051F336-GMR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
C8051F336-GMR
Embedded - Microcontrollers C8051F336-GMR
IC MCU 8BIT 16KB FLASH 20QFN

IC MCU 8BIT 16KB FLASH 20QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 336-4724-6-ND 685-C8051F336-GMR 1027491-C8051F336-GMR C8051F336-GMR C8051F336-GMR C8051F336-GMR 715-C8051F336-GMR C8051F336-GMR
Product Name Microcontrollers 8-bit 25MHz 16KB QFN Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - C8051F336-GMR 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU 16KB 10ADC 10DAC 768Ram MCU Lead Free Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz
Bits Other; A/D 16x10b; D/A 1x10b
RAM 0.7680 KB 0.7680 KB 16 KB 768 KB 0.7680 KB 0.7680 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC843BSZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
 - C167CSLMCAKXQLA2 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-MQFP-144-11
View Details
4 suppliers