C8051T600/1/2/3/4/5/
Features
| 25 MIPS 8051 CPU |
| 8, 4, 2 or 1.5 kB one time programmable (OTP) code memory |
| 256 or 128 B RAM |
| 10-bit ADC |
| Up to 8 digital I/O, 5 V tolerant |
| 1.8–3.6 V supply |
| –40 to 85 ºC operating range |
| On-chip debug |
| 11-pin QFN (3x3 mm) |
| 14-pin SOIC |
| 10-pin QFN (2x2 mm) |
| 10-pin MSOP |
| Silicon Labs | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | C8051F334 |
| Product Name | Small Form Factor Mixed Signal MCU |
| Data Bus | 8 Bit |
| Life Cycle Stage | Saturation |
| Clock Speed | 25 MHz |
| Interrupts | 22 |
| Features | Watchdog Timer; Oscillator Safeguard |