C8051T600/1/2/3/4/5/
Features
| 25 MIPS 8051 CPU |
| 8, 4, 2 or 1.5 kB one time programmable (OTP) code memory |
| 256 or 128 B RAM |
| 10-bit ADC |
| Up to 8 digital I/O, 5 V tolerant |
| 1.8–3.6 V supply |
| –40 to 85 ºC operating range |
| On-chip debug |
| 11-pin QFN (3x3 mm) |
| 14-pin SOIC |
| 10-pin QFN (2x2 mm) |
| 10-pin MSOP |
8-Bit MCU, 25MHz, 8KB FLASH, 768B RAM, QFN-20 Product overview: C8051F331 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 8KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 8KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F331 can be used for catalog matching and distributor lookup.
Manufacturer: Silicon Labs
Win Source Part Number: 1158569-C8051F331
Manufacturer Homepage: www.silabs.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
8051 C8051F33x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 20-MLP (4x4)
8051 C8051F33x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 20-MLP (4x4)
IC MCU 8BIT 8KB FLASH 20MLP
IC MCU 8BIT 8KB FLASH 20MLP
| Silicon Labs | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | C8051F331 | 685-C8051F331 | 1158569-C8051F331 | C8051F331-ND | C8051F331 | C8051F331 | C8051F331 |
| Product Name | Small Form Factor Mixed Signal MCU | 8-bit 25MHz 8KB QFN Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - C8051F331 | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Saturation | Removed; Obsolete | Removed; Obsolete | ||||
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | |||
| Interrupts | 22 | ||||||
| Features | Watchdog Timer; Oscillator Safeguard |