Silicon Labs 8-bit 25MHz 8KB QFN Embedded Microcontroller MCU C8051F330-GMR

Description
8-Bit MCU, 25MHz, FLASH, 8KB, QFN-20, I2C, SPI, UART Product overview: C8051F330-GMR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 8KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 8KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F330-GMR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit MCU, 25MHz, FLASH, 8KB, QFN-20, I2C, SPI, UART Product overview: C8051F330-GMR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 8KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 8KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F330-GMR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 25MHz 8KB QFN Embedded Microcontroller MCU
685-C8051F330-GMR
8-bit 25MHz 8KB QFN Embedded Microcontroller MCU 685-C8051F330-GMR
8-Bit MCU, 25MHz, FLASH, 8KB, QFN-20, I2C, SPI, UART Product overview: C8051F330-GMR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 8KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 8KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F330-GMR can be used for catalog matching and distributor lookup.

8-Bit MCU, 25MHz, FLASH, 8KB, QFN-20, I2C, SPI, UART Product overview: C8051F330-GMR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 8KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 8KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F330-GMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - C8051F330-GMR - 202161-C8051F330-GMR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C8051F330-GMR
202161-C8051F330-GMR
Embedded - Embedded - Microcontrollers - C8051F330-GMR 202161-C8051F330-GMR
Manufacturer: Silicon Labs Win Source Part Number: 202161-C8051F330-GMR Packaging: Reel - TR Core Processor: 8051 Number of I/O: 17 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b; D/A 1x10b Family Name: C8051F330 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-MLP (4x4) Speed(Frequency): 25MHz Supply Voltage - Operating: 2.7 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 768 x 8 Alternative Parts (Cross-Reference): C8051F330-GM; Introduction Date: November 21, 2000 ECCN: EAR99 Country of Origin: Malaysia, Taiwan Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 202161-C8051F330-GMR
Packaging: Reel - TR
Core Processor: 8051
Number of I/O: 17
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b; D/A 1x10b
Family Name: C8051F330
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-MLP (4x4)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 2.7 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 768 x 8
Alternative Parts (Cross-Reference): C8051F330-GM;
Introduction Date: November 21, 2000
ECCN: EAR99
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 336-4198-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-4198-1-ND
Microcontrollers 336-4198-1-ND
8051 C8051F33x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 20-MLP (4x4)

8051 C8051F33x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 20-MLP (4x4)

Buy Now Datasheet
Microcontrollers - 336-4198-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-4198-2-ND
Microcontrollers 336-4198-2-ND
8051 C8051F33x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 20-MLP (4x4)

8051 C8051F33x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 20-MLP (4x4)

Buy Now Datasheet
Microcontrollers - 336-4198-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-4198-6-ND
Microcontrollers 336-4198-6-ND
8051 C8051F33x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 20-MLP (4x4)

8051 C8051F33x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 20-MLP (4x4)

Buy Now Datasheet
Microcontrollers - C8051F330-GMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F330-GMR
Microcontrollers C8051F330-GMR
8051 C8051F33x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 20-MLP (4x4)

8051 C8051F33x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 20-MLP (4x4)

Buy Now Datasheet
Microcontrollers - C8051F330-GMR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
C8051F330-GMR
Microcontrollers C8051F330-GMR
IC MCU 8BIT 8KB FLASH 20MLP

IC MCU 8BIT 8KB FLASH 20MLP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051F330-GMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051F330-GMR
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051F330-GMR
IC MCU 8BIT 8KB FLASH 20MLP

IC MCU 8BIT 8KB FLASH 20MLP

Supplier's Site
Embedded - Microcontrollers - C8051F330-GMR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
C8051F330-GMR
Embedded - Microcontrollers C8051F330-GMR
IC MCU 8BIT 8KB FLASH 20MLP

IC MCU 8BIT 8KB FLASH 20MLP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
C8051F330-GMR
8-bit Microcontrollers - MCU C8051F330-GMR
8-bit Microcontrollers - MCU 8kB/768B RAM, 10b ADC, 10b DAC, QFN20 OTP available (T630-GM)

8-bit Microcontrollers - MCU 8kB/768B RAM, 10b ADC, 10b DAC, QFN20 OTP available (T630-GM)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-C8051F330-GMR 202161-C8051F330-GMR 336-4198-1-ND C8051F330-GMR C8051F330-GMR C8051F330-GMR C8051F330-GMR C8051F330-GMR
Product Name 8-bit 25MHz 8KB QFN Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - C8051F330-GMR Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
RAM 0.7680 KB 8 KB 0.7680 KB 0.7680 KB 0.7680 KB 768 KB
Supply Voltage 3.3 volts 2.7 to 3.6 volts 2.7 to 3.6 volts 2.7 to 3.6 volts 3.6 volts
Serial Interface I2C, SPI, UART, USART, SMBus, 2-Wire SPI; UART; USART
Package Type Other; QFN Other; 20-MLP (4x4) Other; 20-VFQFN Exposed Pad Other; 20-VFQFN Exposed Pad Other; 20-VFQFN Exposed Pad Other; 20-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 4MHz Embedded Microcontroller MCU - 685-A8097BH - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Clock Speed 12 MHz
Supply Voltage 4.5 to ? volts
View Details
2 suppliers
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C167SRLMHAKXQLA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
5 suppliers