Silicon Labs Microcontrollers C8051F320-GQ

Description
Silicon Labs C8051F320-GQ
Request a Quote
Description
Silicon Labs C8051F320-GQ
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The C8051F320-GQ is a high-performance microcontroller from Quarktwin Technology Ltd. featuring a 25 MHz 8051 core capable of executing up to 25 MIPS. It includes 16 kB of in-system programmable FLASH memory and 2304 bytes of SRAM, making it suitable for a variety of applications requiring efficient data handling. The microcontroller supports a 10-bit ADC with a sampling rate of up to 200 ksps and offers multiple analog peripherals, including two comparators and a built-in temperature sensor. This device is compliant with USB 2.0 specifications, supporting both full-speed (12 Mbps) and low-speed (1.5 Mbps) operations. It features an integrated USB function controller with a 1 kB buffer and supports eight flexible endpoints, eliminating the need for external components for USB connectivity. The on-chip debug circuitry allows for non-intrusive in-system debugging, enhancing development efficiency. The C8051F320-GQ operates within a voltage range of 4.0 to 5.25 V and is available in a RoHS-compliant 32-pin LQFP package. It is designed to function in a temperature range of -40 to +85 °C, making it suitable for industrial applications. With its robust feature set, this microcontroller is a strong candidate for projects requiring reliable performance and extensive peripheral support.

Datasheet Summary
Powered by GS/AI

The C8051F320-GQ is a high-performance microcontroller from Quarktwin Technology Ltd. featuring a 25 MHz 8051 core capable of executing up to 25 MIPS. It includes 16 kB of in-system programmable FLASH memory and 2304 bytes of SRAM, making it suitable for a variety of applications requiring efficient data handling. The microcontroller supports a 10-bit ADC with a sampling rate of up to 200 ksps and offers multiple analog peripherals, including two comparators and a built-in temperature sensor. This device is compliant with USB 2.0 specifications, supporting both full-speed (12 Mbps) and low-speed (1.5 Mbps) operations. It features an integrated USB function controller with a 1 kB buffer and supports eight flexible endpoints, eliminating the need for external components for USB connectivity. The on-chip debug circuitry allows for non-intrusive in-system debugging, enhancing development efficiency. The C8051F320-GQ operates within a voltage range of 4.0 to 5.25 V and is available in a RoHS-compliant 32-pin LQFP package. It is designed to function in a temperature range of -40 to +85 °C, making it suitable for industrial applications. With its robust feature set, this microcontroller is a strong candidate for projects requiring reliable performance and extensive peripheral support.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 5268857 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
5268857
Microcontrollers 5268857
Silicon Labs C8051F320-GQ

Silicon Labs C8051F320-GQ

Supplier's Site
Embedded - Embedded - Microcontrollers - C8051F320-GQ - 88389-C8051F320-GQ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C8051F320-GQ
88389-C8051F320-GQ
Embedded - Embedded - Microcontrollers - C8051F320-GQ 88389-C8051F320-GQ
Manufacturer: Silicon Labs Win Source Part Number: 88389-C8051F320-GQ Packaging: Tray Core Processor: 8051 Number of I/O: 25 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 17x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-LQFP (7x7) Speed(Frequency): 25MHz Supply Voltage - Operating: 2.7 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 2.25K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 88389-C8051F320-GQ
Packaging: Tray
Core Processor: 8051
Number of I/O: 25
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 17x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-LQFP (7x7)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 2.7 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 2.25K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 336-1259-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-1259-ND
Microcontrollers 336-1259-ND
8051 C8051F32x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

8051 C8051F32x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Singapore, Singapore
8-bit 16KB 25MHz Embedded Microcontroller MCU
685-C8051F320-GQ
8-bit 16KB 25MHz Embedded Microcontroller MCU 685-C8051F320-GQ
8-Bit 8051 MCU, 16KB FLASH, 25MHz, LQFP-32 Product overview: C8051F320-GQ from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 25MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F320-GQ can be used for catalog matching and distributor lookup.

8-Bit 8051 MCU, 16KB FLASH, 25MHz, LQFP-32 Product overview: C8051F320-GQ from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 25MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F320-GQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051F320-GQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051F320-GQ
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051F320-GQ
IC MCU 8BIT 16KB FLASH 32LQFP

IC MCU 8BIT 16KB FLASH 32LQFP

Supplier's Site
Microcontrollers - C8051F320-GQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F320-GQ
Microcontrollers C8051F320-GQ
8051 C8051F32x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

8051 C8051F32x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
C8051F320-GQ
8-bit Microcontrollers - MCU C8051F320-GQ
8-bit Microcontrollers - MCU 8051 25 MHz 16 kB 8-bit MCU

8-bit Microcontrollers - MCU 8051 25 MHz 16 kB 8-bit MCU

Buy Now Datasheet
Embedded - Microcontrollers - C8051F320-GQ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
C8051F320-GQ
Embedded - Microcontrollers C8051F320-GQ
IC MCU 8BIT 16KB FLASH 32LQFP

IC MCU 8BIT 16KB FLASH 32LQFP

Supplier's Site Datasheet
MCU 8-bit C8051F320 8051 CISC 16KB Flash 3.3V 32-Pin LQFP - 715-C8051F320-GQ - Utmel Electronic Limited
Hong Kong, China
MCU 8-bit C8051F320 8051 CISC 16KB Flash 3.3V 32-Pin LQFP
715-C8051F320-GQ
MCU 8-bit C8051F320 8051 CISC 16KB Flash 3.3V 32-Pin LQFP 715-C8051F320-GQ
MCU 8-bit C8051F320 8051 CISC 16KB Flash 3.3V 32-Pin LQFP

MCU 8-bit C8051F320 8051 CISC 16KB Flash 3.3V 32-Pin LQFP

Supplier's Site
Microcontrollers - C8051F320-GQ - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
C8051F320-GQ
Microcontrollers C8051F320-GQ
IC MCU 8BIT 16KB FLASH 32LQFP

IC MCU 8BIT 16KB FLASH 32LQFP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 5268857 88389-C8051F320-GQ 336-1259-ND 685-C8051F320-GQ C8051F320-GQ C8051F320-GQ C8051F320-GQ C8051F320-GQ 715-C8051F320-GQ C8051F320-GQ
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - C8051F320-GQ Microcontrollers 8-bit 16KB 25MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers MCU 8-bit C8051F320 8051 CISC 16KB Flash 3.3V 32-Pin LQFP Microcontrollers
Data Bus 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit; 8 8 Bit
RAM 2.3 KB 16 KB 2.25 KB 2.25 KB 2.25 KB 2.25 KB 2.25 KB 2.25 KB
ROM 16 KB 16 KB
Package Type QFP; Other; Lqfp QFP; Other; 32-LQFP (7x7) LFQP; Other; 32-LQFP Other; LQFP Other; 32-LQFP QFP; Other; 32-LQFP QFP; Other; 32-LQFP QFP; Other; 32-LQFP
Pin Count 32 32 32
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1120RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMA6 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Embedded - Microcontrollers - ADUC847BSZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details