Silicon Labs Microcontrollers C8051F317-GM

Description
8051 C8051F31x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 24-QFN (4x4)
Request a Quote Datasheet
Description
8051 C8051F31x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 24-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 336-1282-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-1282-5-ND
Microcontrollers 336-1282-5-ND
8051 C8051F31x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 24-QFN (4x4)

8051 C8051F31x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 24-QFN (4x4)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - C8051F317-GM - 012603-C8051F317-GM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C8051F317-GM
012603-C8051F317-GM
Embedded - Embedded - Microcontrollers - C8051F317-GM 012603-C8051F317-GM
Manufacturer: Silicon Labs Win Source Part Number: 012603-C8051F317-GM Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 21 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-QFN (4x4) Speed(Frequency): 25MHz Supply Voltage - Operating: 2.7 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 1.25K x 8 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 012603-C8051F317-GM
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 21
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-QFN (4x4)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 2.7 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 1.25K x 8
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 25MHz 16KB QFN Embedded Microcontroller MCU
685-C8051F317-GM
8-bit 25MHz 16KB QFN Embedded Microcontroller MCU 685-C8051F317-GM
8-Bit MCU, 25MHz, 16KB FLASH, 8051 Core, QFN, I2C, SPI, UART Product overview: C8051F317-GM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 16KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 16KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F317-GM can be used for catalog matching and distributor lookup.

8-Bit MCU, 25MHz, 16KB FLASH, 8051 Core, QFN, I2C, SPI, UART Product overview: C8051F317-GM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 16KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 16KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F317-GM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
C8051F317-GM
8-bit Microcontrollers - MCU C8051F317-GM
8-bit Microcontrollers - MCU 8051 25 MHz 16 kB 8-bit MCU

8-bit Microcontrollers - MCU 8051 25 MHz 16 kB 8-bit MCU

Buy Now Datasheet
8-bit Microcontrollers - MCU 16KB 24Pin MCU - 715-C8051F317-GM - Utmel Electronic Limited
Hong Kong, China
8-bit Microcontrollers - MCU 16KB 24Pin MCU
715-C8051F317-GM
8-bit Microcontrollers - MCU 16KB 24Pin MCU 715-C8051F317-GM
8-bit Microcontrollers - MCU 16KB 24Pin MCU

8-bit Microcontrollers - MCU 16KB 24Pin MCU

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051F317-GM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051F317-GM
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051F317-GM
IC MCU 8BIT 16KB FLASH 24QFN

IC MCU 8BIT 16KB FLASH 24QFN

Supplier's Site
Embedded - Microcontrollers - C8051F317-GM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
C8051F317-GM
Embedded - Microcontrollers C8051F317-GM
IC MCU 8BIT 16KB FLASH 24QFN

IC MCU 8BIT 16KB FLASH 24QFN

Supplier's Site Datasheet
Microcontrollers - C8051F317-GM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F317-GM
Microcontrollers C8051F317-GM
8051 C8051F31x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 24-QFN (4x4)

8051 C8051F31x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 336-1282-5-ND 012603-C8051F317-GM 685-C8051F317-GM C8051F317-GM 715-C8051F317-GM C8051F317-GM C8051F317-GM C8051F317-GM
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - C8051F317-GM 8-bit 25MHz 16KB QFN Embedded Microcontroller MCU 8-bit Microcontrollers - MCU 8-bit Microcontrollers - MCU 16KB 24Pin MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz
RAM 1.25 KB 16 KB 1.25 KB 1.25 KB 1.25 KB 1.25 KB
ROM 16 KB
ROM Type Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 790.750-50 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ACE1101BEMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details