Silicon Labs 8-bit 25MHz 8KB 3.3V Embedded Microcontroller MCU C8051F302-GMR

Description
8-Bit MCU, 25MHz, FLASH, 8KB, 256B RAM, QFN, 3.3V Product overview: C8051F302-GMR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 8KB, 3.3V, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 8KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F302-GMR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit MCU, 25MHz, FLASH, 8KB, 256B RAM, QFN, 3.3V Product overview: C8051F302-GMR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 8KB, 3.3V, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 8KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F302-GMR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 25MHz 8KB 3.3V Embedded Microcontroller MCU
685-C8051F302-GMR
8-bit 25MHz 8KB 3.3V Embedded Microcontroller MCU 685-C8051F302-GMR
8-Bit MCU, 25MHz, FLASH, 8KB, 256B RAM, QFN, 3.3V Product overview: C8051F302-GMR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 8KB, 3.3V, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 8KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F302-GMR can be used for catalog matching and distributor lookup.

8-Bit MCU, 25MHz, FLASH, 8KB, 256B RAM, QFN, 3.3V Product overview: C8051F302-GMR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 8KB, 3.3V, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 8KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F302-GMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - C8051F302-GMR - 1027476-C8051F302-GMR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C8051F302-GMR
1027476-C8051F302-GMR
Embedded - Embedded - Microcontrollers - C8051F302-GMR 1027476-C8051F302-GMR
Manufacturer: Silicon Labs Win Source Part Number: 1027476-C8051F302-GM R Packaging: Reel - TR Core Processor: 8051 Number of I/O: 8 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 8x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 11-QFN (3x3) Speed(Frequency): 25MHz Supply Voltage - Operating: 2.7 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 1027476-C8051F302-GMR
Packaging: Reel - TR
Core Processor: 8051
Number of I/O: 8
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 11-QFN (3x3)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 2.7 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - C8051F302-GMR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
C8051F302-GMR-ND
Microcontrollers C8051F302-GMR-ND
8051 C8051F30x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 11-QFN (3x3)

8051 C8051F30x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 11-QFN (3x3)

Buy Now Datasheet
Microcontrollers - C8051F302-GMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F302-GMR
Microcontrollers C8051F302-GMR
8051 C8051F30x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 11-QFN (3x3)

8051 C8051F30x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 11-QFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051F302-GMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051F302-GMR
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051F302-GMR
IC MCU 8BIT 8KB FLASH 11QFN

IC MCU 8BIT 8KB FLASH 11QFN

Supplier's Site
Embedded - Microcontrollers - C8051F302-GMR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
C8051F302-GMR
Embedded - Microcontrollers C8051F302-GMR
IC MCU 8BIT 8KB FLASH 11QFN

IC MCU 8BIT 8KB FLASH 11QFN

Supplier's Site Datasheet
Microcontrollers - C8051F302-GMR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
C8051F302-GMR
Microcontrollers C8051F302-GMR
IC MCU 8BIT 8KB FLASH 11QFN

IC MCU 8BIT 8KB FLASH 11QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
C8051F302-GMR
8-bit Microcontrollers - MCU C8051F302-GMR
8-bit Microcontrollers - MCU 8kB/256B RAM, 8b ADC, QFN11 OTP available (T600-GM)

8-bit Microcontrollers - MCU 8kB/256B RAM, 8b ADC, QFN11 OTP available (T600-GM)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-C8051F302-GMR 1027476-C8051F302-GMR C8051F302-GMR-ND C8051F302-GMR C8051F302-GMR C8051F302-GMR C8051F302-GMR C8051F302-GMR
Product Name 8-bit 25MHz 8KB 3.3V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - C8051F302-GMR Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
RAM 0.2560 KB 8 KB 0.2560 KB 0.2560 KB 256 KB 0.2560 KB
Supply Voltage 3.3 volts 2.7 to 3.6 volts 2.7 to 3.6 volts 3.6 volts 2.7 to 3.6 volts
Serial Interface I2C, UART, SMBus, USART, 2-Wire UART; USART
Package Type Other; QFN EP Other; 11-QFN (3x3) Other; 10-VFDFN Exposed Pad Other; 10-VFDFN Exposed Pad Other; 10-VFDFN Exposed Pad Other; 10-VFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ENICSF2811PBKA - 773795-ENICSF2811PBKA - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 150 MHz
RAM 256 KB
View Details
Embedded - Microcontrollers - ADUC7039BCP6Z - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
 - 8611200948 - Rochester Electronics
Infineon Technologies AG
View Details