Silicon Labs Microcontrollers C8051F236-GQR

Description
8051 C8051F2xx Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 48-TQFP (7x7)
Request a Quote Datasheet
Description
8051 C8051F2xx Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 48-TQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 336-4138-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-4138-2-ND
Microcontrollers 336-4138-2-ND
8051 C8051F2xx Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 48-TQFP (7x7)

8051 C8051F2xx Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - C8051F236-GQR - 809473-C8051F236-GQR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C8051F236-GQR
809473-C8051F236-GQR
Embedded - Embedded - Microcontrollers - C8051F236-GQR 809473-C8051F236-GQR
Manufacturer: Silicon Labs Win Source Part Number: 809473-C8051F236-GQR Packaging: Reel Mounting Style: SMD Core Processor: 8051 Speed: 25MHz Core Size: 8-Bit Connectivity: SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 32 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 1.25K x 8 Oscillator Type: Internal Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-TQFP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Part Number Series: C8051F2 Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V

Manufacturer: Silicon Labs
Win Source Part Number: 809473-C8051F236-GQR
Packaging: Reel
Mounting Style: SMD
Core Processor: 8051
Speed: 25MHz
Core Size: 8-Bit
Connectivity: SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 32
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 1.25K x 8
Oscillator Type: Internal
Supplier Device Package: 48-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-TQFP
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 3 (168 Hours)
Part Number Series: C8051F2
Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V

Buy Now
Singapore, Singapore
8-bit 25MHz 8KB 1.25KB Embedded Microcontroller MCU
685-C8051F236-GQR
8-bit 25MHz 8KB 1.25KB Embedded Microcontroller MCU 685-C8051F236-GQR
8-Bit MCU, 25MHz, 8KB FLASH, 1.25KB RAM, TQFP-48 Product overview: C8051F236-GQR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 8KB, 1.25KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 8KB, 1.25KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F236-GQR can be used for catalog matching and distributor lookup.

8-Bit MCU, 25MHz, 8KB FLASH, 1.25KB RAM, TQFP-48 Product overview: C8051F236-GQR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 8KB, 1.25KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 8KB, 1.25KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F236-GQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
C8051F236-GQR
Embedded - Microcontrollers C8051F236-GQR
IC MCU 8BIT 8KB FLASH 48TQFP

IC MCU 8BIT 8KB FLASH 48TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
C8051F236-GQR
8-bit Microcontrollers - MCU C8051F236-GQR
8-bit Microcontrollers - MCU 8051 25 MHz 8 kB 8-bit MCU

8-bit Microcontrollers - MCU 8051 25 MHz 8 kB 8-bit MCU

Buy Now Datasheet
Microcontrollers - C8051F236-GQR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
C8051F236-GQR
Microcontrollers C8051F236-GQR
IC MCU 8BIT 8KB FLASH 48TQFP

IC MCU 8BIT 8KB FLASH 48TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051F236-GQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051F236-GQR
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051F236-GQR
IC MCU 8BIT 8KB FLASH 48TQFP

IC MCU 8BIT 8KB FLASH 48TQFP

Supplier's Site
Microcontrollers - C8051F236-GQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F236-GQR
Microcontrollers C8051F236-GQR
8051 C8051F2xx Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 48-TQFP (7x7)

8051 C8051F2xx Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 336-4138-2-ND 809473-C8051F236-GQR 685-C8051F236-GQR C8051F236-GQR C8051F236-GQR C8051F236-GQR C8051F236-GQR C8051F236-GQR
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - C8051F236-GQR 8-bit 25MHz 8KB 1.25KB Embedded Microcontroller MCU Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
RAM 1.25 KB 8 KB 1.25 KB 1.25 KB 1.25 KB 1.25 KB
ROM 8 KB
ROM Type Flash Flash; FLASH Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details