Silicon Labs 8-bit 25MHz 8KB Embedded Microcontroller MCU C8051F206-GQ

Description
8-Bit MCU, 8051 Core, 25MHz, 8KB FLASH, 32 ADC, TQFP Product overview: C8051F206-GQ from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F206-GQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit MCU, 8051 Core, 25MHz, 8KB FLASH, 32 ADC, TQFP Product overview: C8051F206-GQ from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F206-GQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 25MHz 8KB Embedded Microcontroller MCU
685-C8051F206-GQ
8-bit 25MHz 8KB Embedded Microcontroller MCU 685-C8051F206-GQ
8-Bit MCU, 8051 Core, 25MHz, 8KB FLASH, 32 ADC, TQFP Product overview: C8051F206-GQ from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F206-GQ can be used for catalog matching and distributor lookup.

8-Bit MCU, 8051 Core, 25MHz, 8KB FLASH, 32 ADC, TQFP Product overview: C8051F206-GQ from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F206-GQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 336-1236-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-1236-ND
Microcontrollers 336-1236-ND
8051 C8051F2xx Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 48-TQFP (7x7)

8051 C8051F2xx Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - C8051F206-GQ - 1158567-C8051F206-GQ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C8051F206-GQ
1158567-C8051F206-GQ
Embedded - Embedded - Microcontrollers - C8051F206-GQ 1158567-C8051F206-GQ
Manufacturer: Silicon Labs Win Source Part Number: 1158567-C8051F206-GQ Manufacturer Homepage: www.silabs.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 1158567-C8051F206-GQ
Manufacturer Homepage: www.silabs.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051F206-GQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051F206-GQ
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051F206-GQ
IC MCU 8BIT 8KB FLASH 48TQFP

IC MCU 8BIT 8KB FLASH 48TQFP

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
C8051F206-GQ
Embedded - Microcontrollers C8051F206-GQ
IC MCU 8BIT 8KB FLASH 48TQFP

IC MCU 8BIT 8KB FLASH 48TQFP

Supplier's Site Datasheet
Microcontrollers - C8051F206-GQ - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
C8051F206-GQ
Microcontrollers C8051F206-GQ
IC MCU 8BIT 8KB FLASH 48TQFP

IC MCU 8BIT 8KB FLASH 48TQFP

Supplier's Site Datasheet
Microcontrollers - C8051F206-GQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F206-GQ
Microcontrollers C8051F206-GQ
8051 C8051F2xx Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 48-TQFP (7x7)

8051 C8051F2xx Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
C8051F206-GQ
8-bit Microcontrollers - MCU C8051F206-GQ
8-bit Microcontrollers - MCU 8kB/1280B RAM, 12b ADC, TQFP48

8-bit Microcontrollers - MCU 8kB/1280B RAM, 12b ADC, TQFP48

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-C8051F206-GQ 336-1236-ND 1158567-C8051F206-GQ C8051F206-GQ C8051F206-GQ C8051F206-GQ C8051F206-GQ C8051F206-GQ
Product Name 8-bit 25MHz 8KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - C8051F206-GQ Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
RAM 1.25 KB 1.25 KB 1.25 KB 1.25 KB 1.25 KB
Supply Voltage 3.3 volts 2.7 to 3.6 volts 3.6 volts 2.7 to 3.6 volts
Serial Interface SPI, UART, USART SPI; UART; USART
Package Type Other; TQFP TQFP; Other; 48-TQFP TQFP; Other; 48-TQFP QFP; Other; 48-TQFP QFP; TQFP; Other; 48-TQFP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - COP8SEC516M7CIH/E1000131 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
2 suppliers
Embedded - Microcontrollers - ADUC845BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C505CA4RMCAFXUMA5 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers