8-Bit 8051 MCU, 64KB FLASH, 100MHz, TQFP-100 Product overview: C8051F132-GQ from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 64KB, 100MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 64KB, 100MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F132-GQ can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Silicon Labs
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: C8051F13x
Package: Tray
Product Status: Not For New Designs
Core Processor: 8051
Core Size: 8-Bit
Speed: 100MHz
Connectivity: EBI/EMI, SMBus (2-Wire/I²C), SPI, UART/USART
8051 C8051F13x Microcontroller IC 8-Bit 100MHz 64KB (64K x 8) FLASH 100-TQFP (14x14)
Microcontroller, C8051F132-GQ
Microcontroller, C8051F132-GQ
Microcontroller, C8051F132-GQ
8051 C8051F13x Microcontroller IC 8-Bit 100MHz 64KB (64K x 8) FLASH 100-TQFP (14x14)
IC MCU 8BIT 64KB FLASH 100TQFP
8-bit Microcontrollers - MCU 100MIPS,64KB,10ADC,1
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-C8051F132-GQ | 336-1234-ND | 8196907 | 8196907P | C8051F132-GQ | C8051F132-GQ | C8051F132-GQ | |
| Product Name | 8-bit 64KB 100MHz Embedded Microcontroller MCU | Integrated Circuits (ICs) Embedded Microcontrollers | Microcontrollers | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| RAM | 8.25 KB | 8.25 KB | 8.45 KB | 8.25 KB | ||||
| Supply Voltage | 3.3 volts | 3 to 3.6 volts | ||||||
| Serial Interface | I2C, SPI, UART, USART, EBI/EMI, SMBus, 2-Wire | SPI; UART; USART | ||||||
| Package Type | Other; TQFP | TQFP; Other; 100-TQFP | QFP; TQFP; Other; Tqfp | QFP; TQFP; Other; TQFP | QFP; TQFP; Other; 100-TQFP |