8051 C8051F12x Microcontroller IC 8-Bit 100MHz 128KB (128K x 8) FLASH 100-TQFP (14x14)
8-bit Microcontrollers - MCU 100M/ADC 10/100Pin
IC MCU 8BIT 128KB FLASH 100TQFP
IC MCU 8BIT 128KB FLASH 100TQFP
8051 C8051F12x Microcontroller IC 8-Bit 100MHz 128KB (128K x 8) FLASH 100-TQFP (14x14)
| DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 336-1081-2-ND | 715-C8051F122R | C8051F122R | C8051F122R | C8051F122R |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU 100M/ADC 10/100Pin | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | ||
| Bits | 8 Bit; Other; A/D 8x8b, 8x10b; D/A 2x12b | ||||
| RAM | 8.25 KB | 8.25 KB | 8.25 KB | 8.25 KB | |
| ROM | 128 KB |