Manufacturer: Silicon Labs
Win Source Part Number: 202149-C8051F060-GQR
Packaging: Reel - TR
Core Processor: 8051
Number of I/O: 59
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 2x16b, 8x10b; D/A 2x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-TQFP (14x14)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 2.7 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 4.25K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
8-Bit MCU, 25MHz, 64KB FLASH, 59 I/O, TQFP Product overview: C8051F060-GQR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F060-GQR can be used for catalog matching and distributor lookup.
8051 C8051F06x Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 100-TQFP (14x14)
IC MCU 8BIT 64KB FLASH 100TQFP
8-bit Microcontrollers - MCU 64KB 16ADC CAN 100P Tape and Reel
IC MCU 8BIT 64KB FLASH 100TQFP
8051 C8051F06x Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 100-TQFP (14x14)
8-bit Microcontrollers - MCU 8051 25 MHz 64 kB CAN 8-bit MCU
IC MCU 8BIT 64KB FLASH 100TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Utmel Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 202149-C8051F060-GQR | 685-C8051F060-GQR | C8051F060-GQR-ND | C8051F060-GQR | 715-C8051F060-GQR | C8051F060-GQR | C8051F060-GQR | C8051F060-GQR | C8051F060-GQR |
| Product Name | Embedded - Embedded - Microcontrollers - C8051F060-GQR | 8-bit 25MHz 64KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU 64KB 16ADC CAN 100P Tape and Reel | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Active | Declining; Not For New Designs | Declining; Not For New Designs | Declining; Not For New Designs | |||||
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||||
| RAM | 64 KB | 4.25 KB | 4.25 KB | 4.25 KB | 4.25 KB | 4.25 KB | 4.25 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH |