8051 C8051F04x Microcontroller IC 8-Bit 25MHz 32KB (32K x 8) FLASH 100-TQFP (14x14)
8-Bit 8051 MCU, 32KB FLASH, 25MHz, TQFP-100 Product overview: C8051F046-GQ from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 25MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F046-GQ can be used for catalog matching and distributor lookup.
Win Source Part Number: 1027916-C8051F046-GQ
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: C8051F04x
Core Processor: 8051
Speed: 25MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: CANbus, EBI/EMI, SMBus (2-Wire/I²C), SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O: 64
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 4.25K x 8
Data Converters: A/D 13x10b
Oscillator Type: Internal
Package / Case: 100-TQFP
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.7V ~ 3.6V
Alternative Parts (Cross-Reference): C8051F066-GQ; C8051F040-GQ; C8051F044-GQC8051F04
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Silicon Labs
Other Names: 336-1211,C8051F046GQ
Base Product Number: C8051F046
Product Status: Not For New Designs
IC MCU 8BIT 32KB FLASH 100TQFP
8-bit Microcontrollers - MCU 8051 25 MHz 32 kB CAN 8-bit MCU
8051 C8051F04x Microcontroller IC 8-Bit 25MHz 32KB (32K x 8) FLASH 100-TQFP (14x14)
IC MCU 8BIT 32KB FLASH 100TQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 336-1211-ND | 685-C8051F046-GQ | 1027916-C8051F046-GQ | C8051F046-GQ | C8051F046-GQ | C8051F046-GQ | C8051F046-GQ |
| Product Name | Microcontrollers | 8-bit 32KB 25MHz Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | |||
| Bits | Other; A/D 13x10b | ||||||
| RAM | 4.25 KB | 4.25 KB | 32 KB | 4.25 KB | 4.25 KB | ||
| ROM | 32 KB |