The C8051F00x-01x family devices are highly integrated mixed-signal MCUs featuring a true 10 or 12-bit multi-channel ADC and two separate 12-bit DACs, two voltage comparators (F002/07/12/17 have one only), a voltage reference, and an 8051-compatible microcontroller core with 32 kB of FLASH memory. There are also I2C/SMBus, UART, and SPI serial interfaces implemented in hardware as well as a Programmable Counter/Timer Array (PCA) with five capture/compare modules. As well as four general-purpose 16-bit timers and 4 byte-wide general-purpose digital Port I/O. The F000/01/02/10/11/12 have 256 bytes of RAM and execute up to 20 MIPS, while the F005/06/07/15/16/17 have 2304 bytes of RAM and execute up to 25 MIPS.
With an on-board VDD monitor, WDT, and clock oscillator, the MCUs are truly stand-alone System-on-a-Chip solutions. Each MCU effectively configures and manages the analog and digital peripherals. The FLASH memory can be reprogrammed even in-circuit, providing non-volatile data storage, and also allowing field upgrades of the 8051 firmware. Additionally, each MCU can individually shut down any or all of the peripherals to conserve power.
8051 C8051F04x Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 100-TQFP (14x14)
8-Bit 8051 MCU, 64KB FLASH, 25MHz, TQFP-100 Product overview: C8051F042 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 64KB, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 64KB, 25MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F042 can be used for catalog matching and distributor lookup.
Manufacturer: Silicon Labs
Win Source Part Number: 914592-C8051F042
Series: C8051F04x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 8051 series Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 100-TQFP (14x14)
Core Processor: 8051
Speed: 25MHz
Package: Tray
Package: 100-TQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: CANbus, EBI/EMI, SMBus (2-Wire/I²C), SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O: 64
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x8b, 13x10b; D/A 2x10b, 2x12b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 3.6V
Part Status: Obsolete
Family Name: C8051F04
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
IC MCU 8BIT 64KB FLASH 100TQFP
IC MCU 8BIT 64KB FLASH 100TQFP
8051 C8051F04x Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 100-TQFP (14x14)
| Silicon Labs | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | C8051F042 | C8051F042-ND | 685-C8051F042 | 914592-C8051F042 | C8051F042 | C8051F042 | C8051F042 |
| Product Name | CAN-Mixed Signal MCU | Microcontrollers | 8-bit 64KB 25MHz Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - C8051F042 | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Saturation | Removed; Obsolete | Removed; Obsolete | ||||
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||
| Interrupts | 20 | ||||||
| Features | Watchdog Timer; PWM; Oscillator Safeguard |