The C8051F022-GQ is an 8-bit microcontroller from Lingto Electronic Limited, featuring 64KB of in-system programmable FLASH memory and 4352 bytes of internal data RAM. It operates with a high-speed 8051 core, achieving up to 25 MIPS throughput at a 25 MHz clock frequency. The microcontroller includes a 10-bit SAR ADC with a programmable throughput of up to 100 ksps and supports up to 8 external inputs, which can be configured as single-ended or differential. Additionally, it has an 8-bit ADC capable of 500 ksps and two 12-bit DACs for precise waveform generation. The device is equipped with multiple digital peripherals, including hardware SMBus, SPI, and two UART serial ports, as well as a programmable 16-bit counter/timer array. It features on-chip JTAG debug support for non-intrusive debugging and is compliant with IEEE1149.1 boundary scan standards. The C8051F022-GQ operates within a supply voltage range of 2.7V to 3.6V and is available in 100-pin TQFP and 64-pin TQFP packages, with a temperature range of -40°C to +85°C. This microcontroller is suitable for applications requiring efficient processing and versatile analog and digital interfacing capabilities.
Manufacturer: Silicon Labs
Win Source Part Number: 141503-C8051F022-GQ
Packaging: Tray
Core Processor: 8051
Number of I/O: 64
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x8b, 8x10b; D/A 2x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-TQFP (14x14)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 2.7 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 4.25K x 8
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Micro,8051,64k Flash,DACs,C8051F022
Micro,8051,64k Flash,DACs,C8051F022
IC MCU 8BIT 64KB FLASH 100TQFP
8-Bit MCU, 25MHz, 64KB FLASH, 8051 Core, TQFP-100 Product overview: C8051F022-GQ from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F022-GQ can be used for catalog matching and distributor lookup.
8-bit Microcontrollers - MCU 64KB,10ADC,100Pin MCU
IC MCU 8BIT 64KB FLASH 100TQFP
IC MCU 8BIT 64KB FLASH 100TQFP
| Win Source Electronics | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 141503-C8051F022-GQ | 5268920 | 336-1202-ND | 685-C8051F022-GQ | C8051F022-GQ | C8051F022-GQ | C8051F022-GQ |
| Product Name | Embedded - Embedded - Microcontrollers - C8051F022-GQ | Microcontrollers | Microcontrollers | 8-bit 25MHz 64KB Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Active | Declining; Not For New Designs | |||||
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | ||||
| RAM | 64 KB | 4.35 KB | 4.25 KB | 4.25 KB | 4.25 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH |