8-bit Microcontrollers - MCU 8051 25 MHz 16 kB 8-bit MCU
IC MCU 8BIT 16KB FLASH 48TQFP
IC MCU 8BIT 16KB FLASH 48TQFP
8051 C8051F018 Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 48-TQFP (7x7)
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | C8051F019-GQ | C8051F019-GQ | C8051F019-GQ | C8051F019-GQ |
| Product Name | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Declining; Not For New Designs | Declining; Not For New Designs | ||
| Clock Speed | 25 MHz | 25 MHz | ||
| RAM | 1.25 KB | 1.25 KB | ||
| ROM Type | Flash; FLASH |