Silicon Labs Precision Mixed Signal MCU C8051F015

Description
The C8051F00x-01x family devices are highly integrated mixed-signal MCUs featuring a true 10 or 12-bit multi-channel ADC and two separate 12-bit DACs, two voltage comparators (F002/07/12/17 have one only), a voltage reference, and an 8051-compatible microcontroller core with 32 kB of FLASH memory. There are also I2C/SMBus, UART, and SPI serial interfaces implemented in hardware as well as a Programmable Counter/Timer Array (PCA) with five capture/compare modules. As well as four general-purpose 16-bit timers and 4 byte-wide general-purpose digital Port I/O. The F000/01/02/10/11/12 have 256 bytes of RAM and execute up to 20 MIPS, while the F005/06/07/15/16/17 have 2304 bytes of RAM and execute up to 25 MIPS. With an on-board VDD monitor, WDT, and clock oscillator, the MCUs are truly stand-alone System-on-a-Chip solutions. Each MCU effectively configures and manages the analog and digital peripherals. The FLASH memory can be reprogrammed even in-circuit, providing non-volatile data storage, and also allowing field upgrades of the 8051 firmware. Additionally, each MCU can individually shut down any or all of the peripherals to conserve power.
Request a Quote Datasheet
Description
The C8051F00x-01x family devices are highly integrated mixed-signal MCUs featuring a true 10 or 12-bit multi-channel ADC and two separate 12-bit DACs, two voltage comparators (F002/07/12/17 have one only), a voltage reference, and an 8051-compatible microcontroller core with 32 kB of FLASH memory. There are also I2C/SMBus, UART, and SPI serial interfaces implemented in hardware as well as a Programmable Counter/Timer Array (PCA) with five capture/compare modules. As well as four general-purpose 16-bit timers and 4 byte-wide general-purpose digital Port I/O. The F000/01/02/10/11/12 have 256 bytes of RAM and execute up to 20 MIPS, while the F005/06/07/15/16/17 have 2304 bytes of RAM and execute up to 25 MIPS. With an on-board VDD monitor, WDT, and clock oscillator, the MCUs are truly stand-alone System-on-a-Chip solutions. Each MCU effectively configures and manages the analog and digital peripherals. The FLASH memory can be reprogrammed even in-circuit, providing non-volatile data storage, and also allowing field upgrades of the 8051 firmware. Additionally, each MCU can individually shut down any or all of the peripherals to conserve power.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Mixed Signal MCU - C8051F015 - Silicon Labs
Austin, TX, USA
Precision Mixed Signal MCU
C8051F015
Precision Mixed Signal MCU C8051F015
The C8051F00x-01x family devices are highly integrated mixed-signal MCUs featuring a true 10 or 12-bit multi-channel ADC and two separate 12-bit DACs, two voltage comparators (F002/07/12/17 have one only), a voltage reference, and an 8051-compatible microcontroller core with 32 kB of FLASH memory. There are also I2C/SMBus, UART, and SPI serial interfaces implemented in hardware as well as a Programmable Counter/Timer Array (PCA) with five capture/compare modules. As well as four general-purpose 16-bit timers and 4 byte-wide general-purpose digital Port I/O. The F000/01/02/10/11/12 have 256 bytes of RAM and execute up to 20 MIPS, while the F005/06/07/15/16/17 have 2304 bytes of RAM and execute up to 25 MIPS. With an on-board VDD monitor, WDT, and clock oscillator, the MCUs are truly stand-alone System-on-a-Chip solutions. Each MCU effectively configures and manages the analog and digital peripherals. The FLASH memory can be reprogrammed even in-circuit, providing non-volatile data storage, and also allowing field upgrades of the 8051 firmware. Additionally, each MCU can individually shut down any or all of the peripherals to conserve power.

The C8051F00x-01x family devices are highly integrated mixed-signal MCUs featuring a true 10 or 12-bit multi-channel ADC and two separate 12-bit DACs, two voltage comparators (F002/07/12/17 have one only), a voltage reference, and an 8051-compatible microcontroller core with 32 kB of FLASH memory. There are also I2C/SMBus, UART, and SPI serial interfaces implemented in hardware as well as a Programmable Counter/Timer Array (PCA) with five capture/compare modules. As well as four general-purpose 16-bit timers and 4 byte-wide general-purpose digital Port I/O. The F000/01/02/10/11/12 have 256 bytes of RAM and execute up to 20 MIPS, while the F005/06/07/15/16/17 have 2304 bytes of RAM and execute up to 25 MIPS.

With an on-board VDD monitor, WDT, and clock oscillator, the MCUs are truly stand-alone System-on-a-Chip solutions. Each MCU effectively configures and manages the analog and digital peripherals. The FLASH memory can be reprogrammed even in-circuit, providing non-volatile data storage, and also allowing field upgrades of the 8051 firmware. Additionally, each MCU can individually shut down any or all of the peripherals to conserve power.

Supplier's Site
Microcontrollers - C8051F015-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
C8051F015-ND
Microcontrollers C8051F015-ND
8051 C8051F01x Microcontroller IC 8-Bit 25MHz 32KB (32K x 8) FLASH 64-TQFP (10x10)

8051 C8051F01x Microcontroller IC 8-Bit 25MHz 32KB (32K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - C8051F015 - 718045-C8051F015 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C8051F015
718045-C8051F015
Embedded - Embedded - Microcontrollers - C8051F015 718045-C8051F015
Manufacturer: Silicon Labs Win Source Part Number: 718045-C8051F015 Manufacturer Homepage: www.silabs.com Reference case: QFP64 Reference Date Code: 16+ Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 718045-C8051F015
Manufacturer Homepage: www.silabs.com
Reference case: QFP64
Reference Date Code: 16+
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
8-bit 25MHz 32KB Embedded Microcontroller MCU
685-C8051F015
8-bit 25MHz 32KB Embedded Microcontroller MCU 685-C8051F015
8-Bit MCU, 25MHz, 32KB FLASH, 8051 Core, TQFP-64 Product overview: C8051F015 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F015 can be used for catalog matching and distributor lookup.

8-Bit MCU, 25MHz, 32KB FLASH, 8051 Core, TQFP-64 Product overview: C8051F015 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F015 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - C8051F015 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F015
Microcontrollers C8051F015
8051 C8051F01x Microcontroller IC 8-Bit 25MHz 32KB (32K x 8) FLASH 64-TQFP (10x10)

8051 C8051F01x Microcontroller IC 8-Bit 25MHz 32KB (32K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - C8051F015 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
C8051F015
Embedded - Microcontrollers C8051F015
IC MCU 8BIT 32KB FLASH 64TQFP

IC MCU 8BIT 32KB FLASH 64TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051F015 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051F015
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051F015
IC MCU 8BIT 32KB FLASH 64TQFP

IC MCU 8BIT 32KB FLASH 64TQFP

Supplier's Site

Technical Specifications

  Silicon Labs DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number C8051F015 C8051F015-ND 718045-C8051F015 685-C8051F015 C8051F015 C8051F015 C8051F015
Product Name Precision Mixed Signal MCU Microcontrollers Embedded - Embedded - Microcontrollers - C8051F015 8-bit 25MHz 32KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Saturation Removed; Obsolete Removed; Obsolete
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz
Interrupts 21
Features Watchdog Timer; PWM; Power Saving Modes; Oscillator Safeguard
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CSL40MCAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 40 MHz
Bits Other; A/D 24x10b
View Details
4 suppliers
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Embedded - Microcontrollers - ADUC814ARU-REEL7 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers